EN
  • EN
  • DE

MTP6N60E

Part No MTP6N60E
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006261-MTP6N60E
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTP6N60E CAD Model

Description

The MTP6N60E is a Power MOSFET from Freescale Semiconductor (now NXP). It's an N-channel enhancement mode MOSFET designed for high-voltage, high-speed power switching applications. The 'E' likely signifies a specific manufacturing revision or feature set.

Applications

  • Switch-Mode Power Supplies (SMPS): Primary switching element in AC-DC and DC-DC power supplies.
  • Motor Control: Used in PWM-based motor control circuits for appliances, industrial equipment, and robotics.
  • Lighting Ballasts: High-frequency switching in electronic ballasts for fluorescent and LED lighting.
  • Uninterruptible Power Supplies (UPS): Switching and control in UPS systems for providing backup power.
  • Power Inverters: DC-AC inverters for solar power systems, automotive applications, and portable power devices.

Features

  • N-Channel Enhancement Mode: Simplifies gate drive requirements compared to P-channel MOSFETs.
  • High Voltage Rating: Typically rated for 600V or higher, suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching power supplies and other applications.
  • Avalanche Energy Rated: Robust design withstands transient voltage spikes and avalanche conditions.
  • TO-220 Package: Typically packaged in a TO-220 package for easy mounting and heat sinking.
  • Lead-Free: Compliant with RoHS (Restriction of Hazardous Substances) directives.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses and improves overall efficiency.
  • Robust Performance: Avalanche energy rating provides protection against voltage transients.
  • Easy to Use: N-channel enhancement mode simplifies gate drive requirements.
  • Reliable Operation: Designed for reliable operation in harsh environments.
  • Cost-Effective: Provides a cost-effective solution for high-voltage power switching applications.

Additional Details

The MTP6N60E has a drain-source voltage (VDS) rating of 600V. The continuous drain current (ID) rating depends on the case temperature (e.g., 6A at 25°C). The gate-source voltage (VGS) rating is typically ±30V. The on-resistance (RDS(on)) is specified at a specific gate-source voltage and drain current. The operating temperature range typically spans from -55°C to +150°C. Adequate heat sinking is usually required to dissipate heat effectively. Consult the manufacturer's datasheet for detailed specifications, thermal characteristics, and application notes.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess