EN
  • EN
  • DE

DTS6401

Part No DTS6401
Manufacturer DinTek Semiconductor Co,.Ltd
Catalog END - OF - LIFE
Description Power MOSFET Sink to Lead Creepage Distance = 4.8 mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer DinTek Semiconductor Co,.Ltd
Win Source Part Number 1170445-DTS6401
Manufacturer Homepage www.daysemi.jp/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTS6401 CAD Model

Description

The DTS6401 is a component manufactured by DinTek Semiconductor Co., Ltd. Due to limited publicly available information, its exact function requires further investigation. However, given the 'DTS' prefix, it is possibly related to transient voltage suppression or some form of protection device. This component is also categorized as END-OF-LIFE.

Potential Applications (Based on similar parts):

  • ESD protection
  • Overvoltage protection
  • Transient voltage suppression in sensitive electronic circuits
  • Interface protection for communication lines
  • General circuit protection

Potential Features (Based on similar parts):

  • Low clamping voltage
  • Fast response time
  • High surge current capability
  • Small package size
  • RoHS compliant

Potential Benefits (Based on similar parts):

  • Protection of sensitive circuits from voltage spikes
  • Improved system reliability
  • Reduced downtime due to component failure
  • Extended product lifespan
  • Enhanced system performance

Technical Specifications (Estimates based on similar components):

Without a specific datasheet, the following specifications are estimates based on common characteristics of surge protection devices. These are not definitive and should not be used for design purposes.

  • Breakdown Voltage: Consult original datasheet.
  • Clamping Voltage: Consult original datasheet.
  • Peak Pulse Current: Consult original datasheet.
  • Operating Temperature Range: Consult original datasheet.
  • Package Type: Consult original datasheet.

Crucial Note: As this component is END-OF-LIFE and lacking readily available information, attempting to locate the official DinTek Semiconductor datasheet is essential. If the datasheet cannot be found, it's highly recommended to select an alternative component with clearly documented specifications and current availability from a reputable manufacturer. Do not use this component based solely on these estimates.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,600 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess