EN
  • EN
  • DE

MTB20N03HDL

Part No MTB20N03HDL
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081030-MTB20N03HDL
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTB20N03HDL CAD Model

Description

The MTB20N03HDL is a Power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Freescale Semiconductor, now NXP Semiconductors. It's designed for high-efficiency switching applications, particularly in power management circuits. This N-channel MOSFET offers a combination of low on-resistance, fast switching speed, and robust performance.

Applications:

  • DC-DC Converters: Used in voltage regulators and DC-DC converters to efficiently switch and control power flow.
  • Motor Control: Suitable for controlling DC motors in various applications, such as robotics and automation.
  • Power Inverters: Employed in inverters to convert DC power to AC power for applications like solar energy systems and UPS (Uninterruptible Power Supply).
  • Load Switching: Used for switching various loads, such as lights, relays, and other electronic devices.
  • Power Amplifiers: Can be used in audio and RF power amplifier circuits.

Features:

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Drain Current (ID): Can handle significant current loads.
  • High Voltage Rating (VDS): Designed to withstand high voltages.
  • Avalanche Energy Rated: Designed to withstand high avalanche energy, providing increased reliability.

Benefits:

  • High Efficiency: Low on-resistance minimizes power loss and improves overall system efficiency.
  • Fast Switching: Reduces switching losses and enables higher frequency operation.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.
  • Compact Size: Available in a compact package for space-saving designs.
  • Simplified Circuit Design: Easy to integrate into various circuit designs.

Additional Details:

The MTB20N03HDL typically operates with a gate-source voltage (VGS) to control the drain current. It is available in through-hole or surface-mount packages, depending on the specific application requirements. The device's performance characteristics, such as on-resistance, gate charge, and thermal resistance, are detailed in the product datasheet.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess