EN
  • EN
  • DE

MRF21090R3

Part No MRF21090R3
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Description RF Power Field Effect Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831578-MRF21090R3
Ultra Librarian 3D Model Ultra Librarian MRF21090R3 CAD Model

Description

The MRF21090R3 is a high-power RF transistor designed for use in various radio frequency applications. Manufactured by Freescale Semiconductor (now NXP Semiconductors), this transistor is specifically tailored for high-efficiency amplification in cellular base stations and other communication systems. It is designed to operate in the 1.8-2.2 GHz frequency range.

Applications:

  • Cellular base stations: Used in the final amplifier stages to boost signal power for transmission.
  • Wireless infrastructure: Employed in repeaters and other wireless communication equipment.
  • Industrial RF heating: Can be used in high-frequency power generation for industrial heating processes.
  • Medical RF applications: Suitable for use in RF-based medical devices requiring high power output.
  • Public safety radio systems: Amplification of signals in emergency communication networks.

Features:

  • High power output: Delivers significant RF power for long-range communication.
  • High efficiency: Converts DC power to RF power efficiently, minimizing heat dissipation.
  • Wideband capability: Operates over a broad frequency range within the specified band.
  • Robust design: Designed for reliable operation under demanding conditions.
  • Internally matched: Simplifies circuit design by providing impedance matching.

Benefits:

  • Extended communication range: High power output enables coverage over larger areas.
  • Reduced operating costs: High efficiency lowers power consumption and cooling requirements.
  • Improved system performance: Stable and reliable operation ensures consistent performance.
  • Simplified design process: Internal matching reduces the need for external matching networks.
  • Enhanced reliability: Robust design ensures long-term operation in harsh environments.

Additional Details:

The MRF21090R3 is typically fabricated using LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology. This technology provides high breakdown voltage and high current handling capabilities, making it suitable for high-power RF applications. The device is usually supplied in a ceramic package designed for optimal heat dissipation. Proper heat sinking is crucial for maintaining reliable operation. The transistor’s performance characteristics are highly dependent on the bias conditions and operating frequency. Manufacturers often provide application notes and reference designs to aid in the design process.

For precise specifications, including power gain, drain efficiency, operating voltage, and thermal resistance, consult the official datasheet from NXP Semiconductors.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess