EN
  • EN
  • DE

MRF19085

Part No MRF19085
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025989-MRF19085
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF19085 CAD Model

Description

The MRF19085 is an RF power LDMOS transistor manufactured by Freescale Semiconductor (now NXP Semiconductors). It's designed for use in base station applications and operates in the 1805-1990 MHz frequency range. This transistor is known for its high gain, ruggedness, and efficiency, making it suitable for demanding wireless infrastructure applications.

Applications:

  • Base Station Amplifiers: Used in base station power amplifiers for cellular communication systems.
  • Wireless Infrastructure: Employed in various wireless infrastructure applications requiring high-power RF amplification.
  • Commercial Radio: Used in commercial radio systems for signal amplification.
  • Public Mobile Radio: Integrated into public mobile radio systems.

Features:

  • LDMOS Technology: Utilizes LDMOS (Laterally Diffused MOS) technology for high gain and efficiency.
  • High Gain: Provides high gain to amplify RF signals effectively.
  • High Efficiency: Offers high efficiency to minimize power consumption and heat dissipation.
  • Ruggedness: Designed for ruggedness and reliability in harsh operating conditions.
  • Broadband Performance: Offers broadband performance across the 1805-1990 MHz frequency range.

Benefits:

  • Increased Signal Coverage: High gain enables wider signal coverage in cellular communication systems.
  • Reduced Power Consumption: High efficiency minimizes power consumption and lowers operating costs.
  • Improved System Reliability: Rugged design ensures reliable performance in demanding environments.
  • Simplified System Design: High gain and efficiency simplify the design of power amplifier circuits.
  • Enhanced System Performance: Provides high-quality signal amplification for improved system performance.

The MRF19085 operates at a voltage of typically 28 V and provides a significant power output. Its thermal performance is optimized for efficient heat dissipation, ensuring stable operation even at high power levels. The device is typically supplied in a ceramic package, which provides excellent thermal conductivity and mechanical strength. It is designed to withstand high VSWR (Voltage Standing Wave Ratio) conditions, making it robust against mismatched loads. This transistor is a critical component in modern wireless communication systems, enabling the delivery of high-quality voice and data services to mobile users.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess