EN
  • EN
  • DE

MRF1027T1

Part No MRF1027T1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977965-MRF1027T1
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF1027T1 CAD Model

Description

The MRF1027T1 is a 27 W, 2.7 GHz RF power LDMOS transistor designed for high-performance applications in wireless infrastructure and industrial systems. Manufactured by NXP Semiconductors (formerly Freescale), this transistor is optimized for high gain, ruggedness, and efficiency, making it suitable for use in base stations, broadcast transmitters, and ISM-band applications.

Applications:

  • Wireless Infrastructure (Base Stations)
  • Broadcast Transmitters
  • ISM-Band Applications
  • Industrial RF Heating
  • Medical RF Systems

Features:

  • LDMOS Technology: Offers high gain, ruggedness, and efficiency.
  • High Output Power: Delivers 27 W of output power at 2.7 GHz.
  • High Gain: Provides a typical gain of 16 dB at 2.7 GHz.
  • Rugged Design: Withstands high voltage standing wave ratio (VSWR) conditions.
  • Integrated ESD Protection: Protects the device from electrostatic discharge.

Benefits:

  • Improved Performance: High gain and efficiency improve system performance.
  • Increased Reliability: Rugged design ensures reliable operation in harsh environments.
  • Simplified Design: Integrated ESD protection simplifies circuit design.
  • Reduced System Cost: High efficiency reduces power consumption and cooling requirements.
  • Wideband Operation: Suitable for use in a wide range of frequencies.

Technical Specifications:

  • Frequency Range: 2.6 GHz to 2.7 GHz
  • Output Power (Pout): 27 W
  • Gain: 16 dB (typical)
  • Drain Efficiency: 50% (typical)
  • Supply Voltage (VDD): 28 V
  • Input Return Loss: -15 dB (typical)
  • Operating Temperature Range: -40°C to +150°C
  • Package: SOT-502A

The NXP MRF1027T1 LDMOS transistor is an ideal solution for RF power amplifier applications requiring high performance and reliability. Its high gain, rugged design, and integrated ESD protection make it a robust and efficient choice for wireless infrastructure, broadcast transmitters, and ISM-band systems. The transistor's LDMOS technology ensures superior performance and long-term reliability in demanding environments.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess