EN
  • EN
  • DE

MPX5100DP

Part No MPX5100DP
Manufacturer Freescale Semiconductor - NXP
Catalog Pressure Sensors, Transducers
Description IC SENSOR PRESS 14.5 PSI MAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Estimated EOL Date 2022
Halogen Free Not Compliant
Country of Origin Republic of Korea, United States of America
ECCN EAR99
Introduction Date January 22, 2008
Family Name MPX5100DP
Win Source Part Number 085973-MPX5100DP
Temperature Range - Operating -40°C to 125°C
Maximum Pressure 58.02 PSI (400 kPa)
Termination Style PCB
Features Temperature Compensated
Port Style Barbed
Port Size Male - 0.19" (4.93mm) Tube, Dual
Supply Voltage - Operating 4.75 V to 5.25 V
Accuracy ±2.5%
Output 0.2 V to 4.7 V
Output Type Analog Voltage
Operating Pressure 14.5 PSI (100 kPa)
Pressure Type Differential
Status Active
Manufacturer NXP
Categories Sensors, Transducers
Ultra Librarian 3D Model Ultra Librarian MPX5100DP CAD Model

Description

The NXP MPX5100DP is a highly popular electronic component that features a differential pressure type and is commonly used in various applications.

  • Win Source Part Number: 085973-MPX5100DP
  • Manufacturer: NXP
  • Maximum Pressure: 58.02 PSI (400 kPa)
  • Accuracy: ±2.5%

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5188 $85.0376
3+ $34.8873 $104.6619
5+ $33.7970 $168.9850
7+ $32.7068 $228.9476
8+ $31.6166 $252.9328
11+ $28.3459 $311.8049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess