EN
  • EN
  • DE

MPC949

Part No MPC949
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021504-MPC949
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPC949 CAD Model

Description

The MPC949 is a high-performance zero delay buffer (ZDB) designed for clock distribution applications. Manufactured by Freescale Semiconductor - NXP, this device is specifically engineered to minimize clock skew and jitter, ensuring reliable clock signals throughout a system. The MPC949 is a key component in systems requiring precise timing, such as networking equipment, servers, and high-speed data acquisition systems.

Applications

  • Networking equipment (routers, switches, hubs)
  • Servers and workstations
  • High-speed data acquisition systems
  • Clock distribution networks
  • Telecommunications infrastructure

Features

  • Zero delay buffer (ZDB) architecture
  • Low output skew
  • Low additive jitter
  • Operating frequency up to 200 MHz
  • 3.3V power supply
  • Multiple output options (e.g., LVCMOS)
  • Output Enable Control

Benefits

  • Improved system performance: By minimizing clock skew and jitter, the MPC949 ensures accurate timing, leading to increased system throughput and reliability.
  • Reduced design complexity: The ZDB architecture simplifies clock distribution design, reducing the need for complex clock routing and termination schemes.
  • Lower system cost: The integrated features of the MPC949, such as output enable control, reduce the number of discrete components required in the clock distribution network.
  • Enhanced signal integrity: Low jitter and skew contribute to improved signal integrity, reducing the risk of timing errors and data corruption.
  • Flexibility: Multiple output options allow the MPC949 to be easily integrated into a variety of system architectures.

The MPC949's low skew and jitter performance make it ideal for demanding clock distribution applications. Its operating frequency of up to 200 MHz supports a wide range of data rates. The device operates from a 3.3V power supply, making it compatible with modern low-voltage logic families. The available output enable control allows for dynamic control of the clock outputs, enabling power management and testability features. Package options may vary, but typically include TSSOP and SOIC packages for ease of integration on printed circuit boards.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess