EN
  • EN
  • DE

KF3N80I-U/HS

Part No KF3N80I-U/HS
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067268-KF3N80I-U/HS
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KF3N80I-U/HS CAD Model

Description

The KF3N80I-U/HS is a high-voltage N-channel MOSFET from KEC. This MOSFET is designed for use in various power switching applications, offering a good balance of performance and cost. It leverages advanced planar technology to provide reliable operation and efficient switching characteristics. The TO-220SIS package allows for effective heat dissipation and easy integration into circuit designs.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Electronic Ballasts
  • DC-DC Converters
  • Lighting Applications

Features:

  • High Voltage: 800V Drain-Source Voltage suitable for high-voltage applications.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables higher frequency operation.
  • Planar Technology: Provides robust and reliable performance.
  • Isolated Package: TO-220SIS package enhances isolation.
  • Avalanche Energy Rated: Designed to withstand avalanche breakdown.

Benefits:

  • Improved Efficiency: Reduces power losses in switching applications, resulting in higher efficiency.
  • Enhanced Reliability: Robust design and avalanche rating for reliable performance under stress.
  • Simplified Thermal Management: The package is designed for effective heat dissipation.
  • Compact Design: Easy to integrate into a variety of applications.
  • Cost-Effective Solution: Provides a good balance of performance and cost.

Additional Details:

The KF3N80I-U/HS has a continuous drain current rating of 3A. The Gate Threshold Voltage is typically around 3V. It is designed to meet industry standards for safety and reliability. The fast switching capabilities of this MOSFET make it well-suited for PWM controllers.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess