EN
  • EN
  • DE

MOC601A

Part No MOC601A
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024795-MOC601A
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC601A CAD Model

Description

The MOC601A is a high-voltage single-channel solid-state relay (SSR) manufactured by Freescale Semiconductor (now NXP). This device is designed to provide electrical isolation and switching capabilities for AC and DC loads.

Applications

  • Industrial Control: Used for switching motors, solenoids, and other industrial loads.
  • Lighting Control: Provides isolated switching of lighting circuits.
  • Heating Control: Controls heating elements in various applications.
  • Power Supplies: Provides isolation and switching in power supply circuits.
  • Telecommunications: Used for isolated switching in telecom equipment.

Features

  • High Voltage Isolation: Provides electrical isolation between the control circuit and the load.
  • Solid-State Reliability: Offers long-term reliability without mechanical contacts.
  • Zero-Crossing Detection: Reduces switching noise and EMI (electromagnetic interference).
  • High Surge Capability: Can withstand high surge currents.
  • Low On-State Resistance: Minimizes voltage drop across the relay during conduction.
  • Compact Package: Available in a small package for space-saving designs.

Benefits

  • Electrical Isolation: Protects control circuits from high voltages.
  • Long Lifespan: Solid-state design eliminates contact wear and tear.
  • Reduced Noise: Zero-crossing detection minimizes switching noise.
  • Reliable Switching: Provides reliable switching in demanding environments.
  • Compact Design: Small package size saves board space.

Additional Details

The MOC601A typically utilizes an LED to activate a photosensitive device, which in turn controls the switching element. The isolation voltage, on-state resistance, and load current capacity are critical specifications. Consult the official NXP datasheet for specific electrical characteristics, such as the maximum load voltage, continuous load current, and isolation voltage rating. Also, check the datasheet for any application notes regarding safe operating area and thermal management.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess