EN
  • EN
  • DE

MCZ33903CD3EK

Part No MCZ33903CD3EK
Manufacturer Freescale Semiconductor - NXP
Catalog Interface - Specialized
Description SYSTEM BASIS CHIP, 2 LIN, 2X 3.3 / System Basis Chip Interface 32-SOIC-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Freescale Semiconductor - NXP
Package Bulk
Product Status Active
Applications System Basis Chip
Interface CAN, LIN
Voltage - Supply 5.5V ~ 28V
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Type Surface Mount
Base Product Number MCZ33
Standard Package 47 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926859-MCZ33903CD3EK
Ultra Librarian 3D Model Ultra Librarian MCZ33903CD3EK CAD Model

Description

The MCZ33903CD3EK is an interface specialized integrated circuit (IC) designed for system basis chip applications.

  • IC Type: Interface Specialized
  • Application: System Basis Chip
  • Interfaces: CAN and LIN
  • Voltage Supply Range: 5.5V to 28V
  • Mounting Type: Surface Mount
  • Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad
  • Series: MCZ33 series
  • Manufacturer: Freescale Semiconductor - NXP
  • Product Status: Active
  • Category: Integrated Circuits (ICs) - Interface - Specialized

You May Also Be Interested in

NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess