EN
  • EN
  • DE

MCM6306DJ15B

Part No MCM6306DJ15B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078122-MCM6306DJ15B
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCM6306DJ15B CAD Model

Description

The MCM6306DJ15B is a high-speed 64K x 4 Static Random Access Memory (SRAM) manufactured by Freescale Semiconductor (now NXP). This SRAM is specifically designed for high-performance applications requiring fast access times and reliable data storage. Its architecture is optimized for use in cache memory, embedded systems, and other applications where speed and data integrity are crucial.

Applications

  • Cache memory in high-performance processors
  • Embedded systems requiring fast data access
  • Networking equipment such as routers and switches
  • Graphics processing units (GPUs)
  • Digital signal processing (DSP) systems

Features

  • High-speed access time: 15ns
  • Low power consumption
  • Single 5V power supply
  • TTL-compatible inputs and outputs
  • Fully static operation – no clock or refresh required
  • Three-state outputs
  • Available in a DIP package

Benefits

  • Enhanced system performance due to fast access times
  • Reduced power consumption for longer battery life in portable devices
  • Simplified system design with single 5V operation
  • Easy integration with existing TTL-based systems
  • Elimination of complex refresh circuitry
  • Flexible interfacing with a variety of microprocessors and controllers
  • Simplified prototyping and development process

Additional Details

The MCM6306DJ15B is organized as 64K words by 4 bits, providing a total storage capacity of 256 Kilobits. The 15ns access time guarantees rapid data retrieval and storage, essential for demanding applications. Its static design eliminates the need for external refresh cycles, simplifying the memory controller's design and reducing overall system complexity. The TTL compatible inputs and outputs allow seamless integration with a wide array of digital logic components.

The device operates using a single 5V power supply and features low power consumption, rendering it suitable for power-sensitive applications. The three-state outputs enable multiple memory devices to share the same data bus. The 64Kx4 density allows for a compact memory solution with good speed. This SRAM is designed to provide fast and reliable memory for critical applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess