EN
  • EN
  • DE

MCM514256AJ80

Part No MCM514256AJ80
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004178-MCM514256AJ80
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCM514256AJ80 CAD Model

Description

The MCM514256AJ80 is a high-performance 256K x 4-bit DRAM (Dynamic Random-Access Memory) manufactured by Freescale Semiconductor (now NXP). This memory chip is designed for applications requiring fast access times and moderate memory capacity. It is often used in graphics cards, video memory, and other high-speed data storage systems.

Applications:

  • Graphics cards (video memory)
  • High-speed cache memory
  • Printers and imaging equipment
  • Embedded systems
  • Digital signal processing (DSP) systems
  • Workstations and personal computers

Features:

  • High-speed access time: 80 ns access time ensures quick data retrieval.
  • 256K x 4-bit organization: Provides a memory capacity of 256 kilobytes with a 4-bit data width.
  • Dynamic memory: Requires periodic refresh cycles to maintain data integrity.
  • TTL compatible inputs and outputs: Allows easy interfacing with other TTL logic devices.
  • Single 5V power supply: Operates on a single 5V power source, simplifying system design.
  • Page mode operation: Supports page mode access for faster data transfer.

Benefits:

  • Improved system performance: Fast access times enhance overall system speed and efficiency.
  • Simplified system design: Single 5V power supply and TTL compatible I/O simplify integration into existing systems.
  • Versatile applications: Suitable for a range of applications, from graphics cards to embedded systems.
  • Cost-effective memory solution: Offers a balance between performance and cost.

Additional Details:

The MCM514256AJ80 is a dynamic RAM chip that requires periodic refresh cycles to retain stored data. The 80 ns access time makes it suitable for applications demanding quick data retrieval, such as graphics processing and high-speed cache memory. The chip operates on a single 5V power supply and features TTL compatible inputs and outputs, making it easy to integrate into a variety of systems. Page mode operation further enhances data transfer rates by allowing faster access to data within the same memory page. The 256K x 4-bit organization provides a balance between memory capacity and data width, making it a versatile choice for many memory applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess