EN
  • EN
  • DE

MCIMX6X2CVN08AB

Part No MCIMX6X2CVN08AB
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Description I.MX 6 SERIES 32-BIT MPU, ARM CO / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer Freescale Semiconductor
Packaging Bulk
Core Processor ARM® Cortex®-A9, ARM® Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 200MHz, 800MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.15V
Temperature Range - Operating -40°C ~ 105°C
Security Features A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE
Case / Package 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces AC'97, CAN, I2C, I2S, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART
HTSUS 0000.00.0000
Other Part Number NXPFREMCIMX6X2CVN08AB,2156-MCIMX6X2CVN08AB
Standard Package 1
Win Source Part Number 1320925-MCIMX6X2CVN08AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6X2CVN08AB CAD Model

Description

The NXP i.MX6X MCIMX6X2CVN08AB is a high-performance application processor based on the ARM Cortex-A9 architecture. It's designed for a variety of embedded applications requiring multimedia processing, connectivity, and a rich user interface. The processor balances power efficiency with robust performance, making it suitable for both portable and stationary devices.

Applications

  • Automotive Infotainment: Used in in-vehicle infotainment systems, providing multimedia playback, navigation, and connectivity features.
  • Industrial Control: Employed in industrial automation systems, human-machine interfaces (HMIs), and control panels.
  • Medical Devices: Integrated into medical imaging equipment, patient monitoring systems, and portable diagnostic devices.
  • Consumer Electronics: Utilized in e-readers, tablets, and portable media players.
  • Home Automation: Applied in smart home gateways, security systems, and control panels.
  • Point of Sale (POS) Systems: Deployed in POS terminals and retail automation solutions.

Features

  • Processor Core: Dual-core ARM Cortex-A9 processor, providing high performance for demanding applications.
  • Clock Speed: Operates at a clock speed of 800 MHz.
  • Memory Interface: Supports DDR3 and DDR3L memory, offering high-bandwidth memory access.
  • Graphics Processing Unit (GPU): Integrated GPU for accelerating graphics and multimedia processing.
  • Connectivity: Includes Ethernet, USB, UART, SPI, I2C, and other interfaces for connecting to peripherals and networks.
  • Display Interface: Supports LCD displays through parallel and serial display interfaces.
  • Security Features: Incorporates security features such as secure boot and cryptographic accelerators.

Benefits

  • High Performance: Delivers strong performance for multimedia and application processing, thanks to the dual-core Cortex-A9 processor.
  • Power Efficiency: Balances performance with power consumption, making it suitable for battery-powered devices.
  • Multimedia Capabilities: Provides hardware acceleration for video decoding and encoding, enhancing the user experience.
  • Connectivity: Offers a wide range of connectivity options, enabling seamless integration with other devices and networks.
  • Scalability: Part of the i.MX6 family, providing scalability to meet varying application requirements.
  • Reduced Time to Market: Allows for rapid prototyping and deployment of designs, reducing time to market.

Additional Details

The MCIMX6X2CVN08AB supports various operating systems, including Linux, Android, and Windows Embedded. It is supported by NXP's software development tools and ecosystem, providing a comprehensive development environment for design entry, simulation, and implementation. The device also features advanced power management capabilities, enabling dynamic voltage and frequency scaling for optimal power efficiency. The i.MX6 family is known for its robust performance and reliability, making the MCIMX6X2CVN08AB a dependable solution for a wide range of embedded applications requiring multimedia processing and connectivity.

You May Also Be Interested in

Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1127 $57.3381
7+ $15.6823 $109.7761
10+ $15.1922 $151.9220
14+ $14.7021 $205.8294
18+ $14.2121 $255.8178
24+ $12.7418 $305.8032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess