EN
  • EN
  • DE

MC9S12XDG128VAA

Part No MC9S12XDG128VAA
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830504-MC9S12XDG128VAA
Ultra Librarian 3D Model Ultra Librarian MC9S12XDG128VAA CAD Model

Description

The MC9S12XDG128VAA is a 16-bit microcontroller from NXP Semiconductors, belonging to the S12X family. This family is known for its high performance and advanced features, making it suitable for demanding automotive and industrial applications. The 'X' in the name indicates an eXtreme performance architecture.

Applications

  • Automotive: Advanced engine control, transmission control, and body control systems.
  • Industrial Control: Robotics, industrial automation, and motor control applications.
  • Medical Devices: High-performance medical imaging and diagnostic equipment.
  • Aerospace: Flight control systems and avionics.

Features

  • S12X Central Processing Unit (CPU): High-performance 16-bit CPU with XGATE co-processor for parallel processing.
  • 128KB Flash Memory: On-chip flash memory for storing program code and data.
  • 8KB RAM: Random Access Memory for dynamic data storage during program execution.
  • 4KB EEPROM: Electrically Erasable Programmable Read-Only Memory for non-volatile data storage.
  • Analog-to-Digital Converter (ADC): Enables conversion of analog signals into digital values for sensor interfacing.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C for communication with other devices.
  • Timers: Provides multiple timers for generating PWM signals, capturing events, and timing operations.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external devices.
  • Controller Area Network (CAN): Supports CAN communication for automotive and industrial networking.
  • Enhanced Capture Timer (ECT): Provides advanced timer functionalities for precise timing and control.

Benefits

  • High Performance: Achieves high processing speeds and efficient execution of complex algorithms.
  • Parallel Processing: XGATE co-processor enables parallel processing for real-time applications.
  • Large Memory Capacity: Offers sufficient memory for complex program code and data storage.
  • Versatile Communication Interfaces: Supports a wide range of communication protocols.
  • Automotive Grade: Designed for reliable operation in harsh automotive environments.

Additional Details

The MC9S12XDG128VAA typically operates over a voltage range of 3.0V to 5.5V. It is commonly available in a QFP (Quad Flat Package). Programming is usually achieved using a dedicated debugger/programmer via a BDM (Background Debug Mode) interface or JTAG. The device includes a watchdog timer to prevent system lockups and ensure reliable operation. Its XGATE co-processor and advanced timer functionalities make it suitable for demanding real-time applications.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9130 $67.8260
4+ $27.8261 $111.3044
6+ $26.9565 $161.7390
8+ $26.0870 $208.6960
10+ $25.2174 $252.1740
14+ $22.6087 $316.5218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,005 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess