EN
  • EN
  • DE

MC9S08QG8CD

Part No MC9S08QG8CD
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830495-MC9S08QG8CD
Ultra Librarian 3D Model Ultra Librarian MC9S08QG8CD CAD Model

Description

The MC9S08QG8CD is an 8-bit microcontroller unit (MCU) from Freescale Semiconductor (now NXP). It is part of the S08 family, designed for low-end applications where cost-effectiveness and low power consumption are critical. This MCU provides a good mix of features for simple embedded control and monitoring tasks.

Applications

  • Consumer Electronics: Simple remote controls, entry-level toys, and basic household appliances.
  • Industrial Control: Basic sensor interfaces, simple motor control applications, and low-end automation.
  • Automotive: Low-cost automotive applications like simple lighting controls or basic sensor monitoring.
  • Medical Devices: Low-power portable medical devices with limited processing requirements.

Features

  • S08 Central Processing Unit (CPU): Efficient 8-bit processing core.
  • 8KB Flash Memory: On-chip non-volatile memory for storing program code and data.
  • 512 Bytes RAM: Random access memory for temporary data storage and program execution.
  • Analog-to-Digital Converter (ADC): Enables conversion of analog sensor signals into digital values.
  • Serial Communication Interface (SCI): Provides UART communication capabilities for serial data transfer.
  • Timer/Pulse Width Modulator (PWM): Used for generating PWM signals for motor control and other applications.
  • Internal Clock Source: Integrated oscillator eliminates the need for external clock components.
  • Low-Voltage Detect (LVD): Protects the system from data corruption during low-voltage conditions.

Benefits

  • Cost-Optimized: Designed for price-sensitive applications.
  • Low Power: Ideal for battery-powered devices and energy-efficient systems.
  • Small Footprint: Available in compact packages, saving board space.
  • Easy Development: Supported by a comprehensive development environment and tools.
  • Reliable Performance: Provides robust and reliable operation in various environments.

Additional Details

The MC9S08QG8CD operates on a supply voltage range typically between 2.7V and 5.5V. It is often available in small outline packages such as SOIC and QFN. Programming is usually done via a Background Debug Mode (BDM) interface. The device includes a watchdog timer for system monitoring and recovery from potential lockup conditions. Its integrated oscillator reduces the external component count and simplifies the design process.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess