EN
  • EN
  • DE

MC912D60CVFU

Part No MC912D60CVFU
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 16-BIT Flash 8 Mhz Microcontroller PQFP80
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Not Halogen Free
RoHS Non-Compliant
Win Source Part Number 975222-MC912D60CVFU
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC912D60CVFU CAD Model

Description

The MC912D60CVFU is a 16-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor, now NXP Semiconductors. It belongs to the HC12 family and is designed for embedded control applications, providing a balance of performance, memory, and peripheral integration.

Applications

  • Automotive control systems (engine management, transmission control, ABS)
  • Industrial automation
  • Motor control
  • Consumer electronics
  • Medical devices
  • Security systems
  • Instrumentation

Features

  • 16-bit CPU core (HC12)
  • 60KB Flash memory
  • 4KB RAM
  • Multiple timers (e.g., Input Capture, Output Compare)
  • Analog-to-Digital Converter (ADC)
  • Serial Communication Interfaces (SCI, SPI)
  • CAN (Controller Area Network) interface
  • PWM (Pulse-Width Modulation) channels
  • Internal EEPROM (if applicable - check datasheet)
  • Clock generation and management

Benefits

  • Provides sufficient processing power for real-time control applications.
  • Offers ample memory for code storage and data handling.
  • Enables precise timing control with multiple timers.
  • Allows for analog signal acquisition with the integrated ADC.
  • Facilitates communication with other devices through various serial interfaces.
  • Supports automotive networking standards with the CAN interface.
  • Enables flexible motor control with PWM channels.
  • Offers non-volatile data storage with internal EEPROM (if applicable).
  • Simplifies system design with integrated clock generation and management.

Additional Details

The MC912D60CVFU is designed to operate in harsh environments, particularly in automotive applications. The HC12 core provides a robust instruction set optimized for control tasks. The 60KB of Flash memory allows for storing a substantial amount of application code, while the 4KB of RAM provides sufficient space for data processing and temporary storage. The various timers and PWM channels enable precise control of external devices, such as motors and actuators. The ADC allows the microcontroller to acquire analog signals from sensors, enabling closed-loop control systems. The SCI and SPI interfaces provide flexible communication options with other devices, such as sensors, displays, and communication modules. The CAN interface allows the microcontroller to communicate with other nodes in an automotive network. The specific package type (VFQFP) and operating temperature range should be verified in the datasheet from NXP Semiconductors. It's also crucial to consult the datasheet for details on pin assignments, electrical characteristics, and programming information.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess