EN
  • EN
  • DE

MC79L24CP

Part No MC79L24CP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077952-MC79L24CP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC79L24CP CAD Model

Description

The MC79L24CP is a three-terminal negative voltage regulator from Freescale Semiconductor (now NXP). This device is part of the MC79L series, designed to provide a fixed negative output voltage of -24V with a low dropout voltage and a current rating of up to 100mA. It is commonly used in various electronic circuits to provide a stable negative voltage source for sensitive components. This regulator's small size and simplicity make it ideal for applications where board space is limited.

Applications

  • Negative voltage regulation in small electronic devices
  • Power supplies for operational amplifiers requiring negative rails
  • Battery-powered equipment
  • Linear regulators for low-current applications
  • Simple on-card regulation

Features

  • Fixed Output Voltage: Provides a stable -24V output.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltages.
  • Output Current: Capable of supplying up to 100mA of output current.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds safe limits.
  • Small Package: Typically comes in a small through-hole or surface-mount package, saving board space.

Benefits

  • Stable Negative Voltage Source: Ensures reliable operation of components requiring a negative voltage rail.
  • Easy to Use: Requires minimal external components for operation.
  • Protection Features: Prevents damage from overcurrent and overheating.
  • Compact Size: Suitable for applications with limited board space.
  • Cost-Effective: Offers a simple and inexpensive solution for negative voltage regulation.

Additional Details

The MC79L24CP typically requires only a few external capacitors for stable operation. The input capacitor helps to filter noise on the input voltage line, while the output capacitor improves transient response and stability. This regulator is designed to be robust and provide a reliable negative voltage source in a variety of applications. It is essential to consider thermal management when using this device, especially at higher output currents. A heatsink might be required if the regulator dissipates significant power to prevent overheating.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess