EN
  • EN
  • DE

MC74LS74A

Part No MC74LS74A
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077907-MC74LS74A
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74LS74A CAD Model

Description

The MC74LS74A is a Dual D-Type Positive-Edge-Triggered Flip-Flop from the 74LS series of integrated circuits, manufactured by Freescale Semiconductor (NXP). It contains two independent D-type flip-flops in a single package. Data at the D input is transferred to the Q output on the positive-going edge of the clock pulse. Each flip-flop also has individual set (SD) and reset (RD) inputs, which can be used to directly set or reset the flip-flop regardless of the clock and D inputs.

Applications

  • Data Storage: Temporarily storing digital data.
  • Frequency Division: Dividing the frequency of a clock signal.
  • Shift Registers: Building shift registers for serial data manipulation.
  • Counters: Implementing binary or other types of counters.
  • Control Logic: Generating control signals in digital systems.

Features

  • Dual D-Type Flip-Flop: Contains two independent D-type flip-flops in a single package.
  • Positive-Edge Triggered: Data is transferred to the output on the positive-going edge of the clock pulse.
  • Individual Set and Reset Inputs: Allows asynchronous setting or resetting of each flip-flop.
  • Low-Power Schottky (LS) Technology: Offers a good balance between speed and power consumption.
  • TTL Compatible: Interfaces easily with other TTL logic devices.

Benefits

  • Efficient Data Storage: Provides a convenient way to store and manipulate digital data.
  • Simplified Circuit Design: Reduces component count and board space.
  • Versatile Applications: Suitable for a wide range of digital logic applications.
  • Reduced Power Consumption: LS technology minimizes power dissipation.
  • Easy Integration: TTL compatibility simplifies interfacing with other logic devices.

The MC74LS74A is available in various package types, including DIP (Dual In-Line Package) and SOIC (Small Outline Integrated Circuit). It is a versatile component used in a wide variety of digital systems, including computers, controllers, and communication equipment. The individual set and reset inputs provide additional flexibility, allowing the flip-flops to be initialized or forced to a specific state regardless of the clock signal.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess