EN
  • EN
  • DE

MC74LS373DW

Part No MC74LS373DW
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077904-MC74LS373DW
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74LS373DW CAD Model

Description

The MC74LS373DW is an Octal Transparent Latch with 3-State Outputs from the 74LS series of integrated circuits, manufactured by Freescale Semiconductor (NXP). It contains eight transparent latches, each capable of storing one bit of data. When the Latch Enable (LE) input is HIGH, the Q outputs follow the D inputs. When LE goes LOW, the data present at the D inputs is latched and held at the Q outputs. The 3-state outputs allow the device to be connected directly to a bus without loading it when the outputs are disabled.

Applications

  • Data Buffering: Temporarily storing data for later use.
  • Address Latching: Latching address lines in memory systems.
  • Input/Output Port: Implementing input/output ports in microprocessor-based systems.
  • Bus Interfacing: Interfacing memory or peripherals to a data bus.
  • Data Multiplexing/Demultiplexing: Used in data multiplexing and demultiplexing schemes.

Features

  • Octal Latch: Contains eight transparent latches in a single package.
  • 3-State Outputs: Allows the outputs to be disabled, placing them in a high-impedance state.
  • Transparent Operation: Outputs follow inputs when Latch Enable is HIGH.
  • Low-Power Schottky (LS) Technology: Offers a good balance between speed and power consumption.
  • TTL Compatible: Interfaces easily with other TTL logic devices.
  • Common Output Enable (OE): Controls all eight 3-state outputs.

Benefits

  • Efficient Data Storage: Provides a convenient way to store and buffer data.
  • Bus Compatibility: 3-state outputs allow the device to be connected directly to a bus.
  • Simplified Circuit Design: Reduces component count and board space.
  • Improved System Performance: Minimizes bus loading and provides fast data transfer.
  • Reduced Power Consumption: LS technology minimizes power dissipation.

The 'DW' suffix typically indicates a surface-mount SOIC (Small Outline Integrated Circuit) package. The MC74LS373DW is widely used in digital systems where data needs to be temporarily stored or buffered before being processed or transferred. The 3-state outputs are essential for bus-oriented applications. The common output enable provides a convenient way to control the state of all eight outputs simultaneously.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess