EN
  • EN
  • DE

MC74F157ADR2

Part No MC74F157ADR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 16-SOIC 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002546-MC74F157ADR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F157ADR2 CAD Model

Description

The MC74F157ADR2 is a quad 2-input multiplexer manufactured by Freescale Semiconductor (now NXP Semiconductors). It's a high-speed logic device belonging to the F family, known for its fast propagation delays and compatibility with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels. This multiplexer selects one of two 4-bit data sources based on a single select input.

Applications:

  • Data Routing: Selecting one of two data sources for processing or display.
  • Logic Function Generation: Implementing complex logic functions by combining multiple multiplexers.
  • Address Decoding: Selecting memory banks or peripherals based on address lines.
  • Parallel-to-Serial Conversion: Converting parallel data into serial data for transmission.
  • Digital Signal Processing: Implementing multiplexing functions in DSP systems.

Features:

  • Quad 2-Input Multiplexer: Contains four independent 2-input multiplexers in a single package.
  • High Speed: Fast propagation delays for high-frequency operation.
  • TTL and CMOS Compatible: Interfaces with both TTL and CMOS logic levels.
  • Low Power Consumption: Minimizes power consumption in digital circuits.
  • Enable Input: Allows disabling the multiplexer outputs.
  • Output Enable: Provides output enable control for tri-state operation.

Benefits:

  • Increased Design Flexibility: Provides a versatile building block for digital circuits.
  • Improved System Performance: High-speed operation reduces propagation delays and improves system throughput.
  • Simplified Design: Reduces component count and simplifies board layout.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Enhanced System Reliability: Robust design ensures reliable operation in harsh environments.

Additional Details:

The MC74F157ADR2 operates with a supply voltage of 4.5V to 5.5V. It's available in various package options, such as SOIC-16 and DIP-16. The propagation delay is typically in the nanosecond range. Refer to the datasheet for detailed electrical characteristics, such as input voltage levels, output current drive, and timing diagrams. Proper power supply decoupling is essential for stable operation. The datasheet will recommend appropriate capacitor values and placement. The select input determines which of the two inputs is routed to the output. The enable input allows disabling all outputs, forcing them to a high-impedance state.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess