EN
  • EN
  • DE

MC74F08N

Part No MC74F08N
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Logic Gate; AND; 5 V (Nom.); 2 V (Min.); 0.8 V (Max.); 20 mA (Max.); PDIP; 0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077716-MC74F08N
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F08N CAD Model

Description

The MC74F08N is a high-speed quad 2-input AND gate from the F74F family of logic devices manufactured by Freescale Semiconductor (now NXP). This device implements the Boolean function Y = A * B. The F74F family is known for its fast switching speeds and compatibility with TTL (Transistor-Transistor Logic) voltage levels. The MC74F08N is designed for use in a wide range of digital logic applications requiring AND gate functionality.

Applications

  • Digital Logic Circuits: Used in general-purpose digital logic circuits for implementing AND gate functions.
  • Data Processing: Employed in data processing systems for performing logical operations.
  • Control Systems: Utilized in control systems to implement logic control functions.
  • Arithmetic Logic Units (ALUs): Can be integrated into ALUs for performing bitwise AND operations.
  • Address Decoding: Used in memory systems for address decoding.

Features

  • High Speed: Offers fast propagation delays, enhancing the overall performance of digital circuits.
  • Quad 2-Input AND Gates: Contains four independent 2-input AND gates in a single package.
  • TTL Compatible: Operates with TTL voltage levels, facilitating easy integration with other TTL logic devices.
  • Low Power Consumption: Designed to minimize power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages, providing flexibility in circuit design.

Benefits

  • Improved System Performance: High-speed operation reduces propagation delays, leading to faster system performance.
  • Reduced Component Count: Four AND gates in a single package reduce the number of components required, saving board space.
  • Easy Integration: TTL compatibility simplifies integration with other TTL logic devices.
  • Lower Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Enhanced Design Flexibility: Wide operating voltage range provides greater flexibility in circuit design.

Additional Details

The MC74F08N is typically available in a DIP (Dual In-Line Package). The device operates over a standard industrial temperature range. The output of the AND gate is high only when both inputs are high; otherwise, the output is low. This functionality is crucial in various digital logic applications, including address decoding, control logic, and data manipulation. Understanding the datasheet specifications, including propagation delays, supply voltage requirements, and input/output voltage levels, is essential for proper implementation.

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess