EN
  • EN
  • DE

MC68HLC908JK8IDW

Part No MC68HLC908JK8IDW
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985411-MC68HLC908JK8IDW
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HLC908JK8IDW CAD Model

Description

The MC68HLC908JK8IDW is a member of the HC08 family of 8-bit microcontrollers from Freescale Semiconductor (now NXP). This microcontroller is designed for a wide range of embedded applications requiring cost-effectiveness, low power consumption, and robust performance.

Applications

  • Automotive control systems: Used in applications such as anti-lock braking systems (ABS), electronic power steering (EPS), and engine management systems.
  • Industrial control: Suitable for controlling machinery, managing sensors, and automating processes in industrial environments.
  • Consumer electronics: Found in devices like remote controls, appliances, and toys.
  • Medical devices: Can be used in portable medical equipment, monitoring devices, and diagnostic tools.
  • Security systems: Integrated into alarm systems, access control systems, and surveillance equipment.

Features

  • 8-bit CPU: Offers a balance of performance and code density for embedded control applications.
  • On-chip memory: Includes Flash memory for program storage and RAM for data storage. The specific memory sizes vary depending on the variant, but the JK8 typically features 8KB of Flash.
  • Serial communication interfaces: Features SCI (Serial Communications Interface) and SPI (Serial Peripheral Interface) for communicating with other devices.
  • Analog-to-digital converter (ADC): Equipped with an ADC for reading analog sensor data.
  • Timers: Includes multiple timers for timing events, generating PWM signals, and implementing real-time control.
  • Input/output (I/O) ports: Provides general-purpose I/O pins for interfacing with external devices.
  • Low-power modes: Supports various low-power modes to minimize energy consumption in battery-powered applications.
  • Interrupt controller: Allows for responding to external events and internal conditions with minimal latency.

Benefits

  • Cost-effective: Offers a competitive price point, making it suitable for high-volume applications.
  • Low power consumption: Minimizes energy usage, extending battery life in portable devices.
  • Robust performance: Delivers reliable operation in harsh environments.
  • Flexible: Can be easily adapted to a wide range of applications.
  • Easy to use: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.

Additional Details

The MC68HLC908JK8IDW typically operates at clock speeds up to 8 MHz. It is available in various package options, including SOIC and QFP. Its operating voltage typically ranges from 2.7V to 5.5V. The microcontroller is designed to withstand harsh environmental conditions, including extreme temperatures and electromagnetic interference.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess