EN
  • EN
  • DE

MC68HC912B32VFU8

Part No MC68HC912B32VFU8
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 16-BIT Flash 8 Mhz Microcontroller PQFP80
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077657-MC68HC912B32VFU8
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC912B32VFU8 CAD Model

Description

The MC68HC912B32VFU8 is a 16-bit microcontroller from Freescale (now NXP), part of the HC12 family. It is designed for embedded control systems, offering a combination of processing power, memory, and integrated peripherals. The 'B32' indicates 32KB of Flash memory, and 'VFU' refers to the package type. Compared to 8-bit microcontrollers, the 16-bit architecture provides increased processing capabilities for more complex tasks.

Applications:

  • Automotive: Engine control units (ECUs), transmission control, anti-lock braking systems (ABS), and body control modules.
  • Industrial Automation: Motor control, programmable logic controllers (PLCs), and process control systems.
  • Medical Devices: Patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Consumer Electronics: Advanced appliances, home automation systems, and security systems.

Features:

  • 16-bit CPU (Central Processing Unit) based on the HC12 architecture.
  • 32KB of Flash EEPROM for program storage.
  • 1KB of RAM (Random Access Memory) for data storage.
  • SCI (Serial Communications Interface) for asynchronous serial communication.
  • SPI (Serial Peripheral Interface) for synchronous serial communication.
  • CAN (Controller Area Network) interface for robust communication in automotive and industrial environments.
  • 8-channel, 10-bit ADC (Analog-to-Digital Converter) for precise analog signal measurement.
  • Timer Module with input capture, output compare, and PWM (Pulse Width Modulation) capabilities.
  • Up to 59 GPIO (General Purpose Input/Output) pins for flexible interfacing with external devices.

Benefits:

  • Improved Performance: The 16-bit architecture offers faster and more efficient processing than 8-bit microcontrollers.
  • In-System Programmability: The Flash EEPROM allows for easy reprogramming and firmware updates without removing the chip from the system.
  • Robust Communication: The CAN interface enables reliable data exchange in noisy environments, crucial for automotive and industrial applications.
  • Precise Analog Measurement: The 10-bit ADC provides high-resolution analog signal conversion for accurate sensor readings.
  • Versatile Timing and Control: The Timer Module offers a variety of timing functions and PWM outputs for controlling motors and other actuators.

Additional Details:

The MC68HC912B32VFU8 typically operates at a clock frequency of up to 8 MHz. It requires a single 5V power supply. The device is packaged in a VFU package (a specific QFP variant). Software development is typically performed using C or assembly language, utilizing development tools provided by NXP or third-party vendors. In-circuit debugging and programming are generally supported. The CAN module conforms to industry-standard CAN protocols, enabling interoperability with other CAN-enabled devices. Its widespread applications and availability of supporting resources make this a commonly used microcontroller for embedded design.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess