EN
  • EN
  • DE

MC68HC908AS60VFN

Part No MC68HC908AS60VFN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Microcontroller, 8-Bit, FLASH, 8.4MHz, HCMOS, PQCC52
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996615-MC68HC908AS60VFN
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC908AS60VFN CAD Model

Description

The MC68HC908AS60VFN is a high-performance 8-bit microcontroller unit (MCU) from Freescale Semiconductor (now NXP). It belongs to the HC08 family and is designed for a wide range of embedded control applications. This MCU is characterized by its robust architecture, integrated peripherals, and low-power operation, making it suitable for both industrial and consumer applications.

Applications

  • Automotive control systems
  • Industrial automation
  • Consumer electronics (e.g., remote controls, appliances)
  • Motor control
  • Security systems

Features

  • 60 KB Flash memory: Provides ample space for program storage.
  • 2 KB RAM: Enables efficient data processing and storage.
  • SCI (Serial Communication Interface): Facilitates serial communication with other devices.
  • SPI (Serial Peripheral Interface): Allows high-speed synchronous serial communication.
  • 8-channel, 10-bit ADC (Analog-to-Digital Converter): Enables analog signal acquisition and processing.
  • PWM (Pulse Width Modulation): Used for motor control, dimming, and other applications requiring variable pulse widths.
  • Timer Interface Module (TIM): Provides timing and counting capabilities.
  • Low-voltage inhibit (LVI): Protects the device from operating at insufficient voltage levels.

Benefits

  • High performance: Efficient 8-bit architecture enables fast processing.
  • Flexible memory options: Sufficient Flash and RAM for complex applications.
  • Versatile communication interfaces: Facilitates communication with a wide range of external devices.
  • Integrated analog capabilities: ADC enables direct interfacing with analog sensors and signals.
  • Low-power operation: Suitable for battery-powered applications.
  • Robust protection features: LVI and other features ensure reliable operation.

Technical Specifications

The MC68HC908AS60VFN operates at a clock frequency of up to 8 MHz. It supports a wide range of operating voltages. The device is housed in a VFN (Very Fine Pitch) package, which allows for a high pin count in a small form factor. The operating temperature range is typically -40°C to +85°C. Interrupt capabilities support handling multiple simultaneous tasks. Its on-chip debugging capabilities allow for easy programming and debugging.

This microcontroller is commonly used in many embedded systems because of its cost-effectiveness, performance, and integrated peripherals. Its robust design and rich feature set make it a reliable choice for diverse embedded control applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Sunlord
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1721 $64.5489
20+ $5.8847 $117.6940
31+ $5.7008 $176.7248
42+ $5.5170 $231.7140
55+ $5.3331 $293.3205
73+ $4.7814 $349.0422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess