EN
  • EN
  • DE

MC68EN360ZP33K

Part No MC68EN360ZP33K
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC68EN360ZP33K Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077584-MC68EN360ZP33K
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68EN360ZP33K CAD Model

Description

The MC68EN360ZP33K is a communication processor manufactured by Freescale Semiconductor (now NXP). It belongs to the MC68360 family, integrating a CPU core with various communication interfaces for networking and embedded applications. The 'EN' suggests enhanced networking capabilities, 'ZP' likely relates to packaging, and '33K' suggests a clock speed of 33 MHz.

Applications

  • Networking Equipment. Routers, switches, and network interface cards.
  • Telecommunications Systems. Multiplexers, channel banks, and other telecom devices.
  • Industrial Automation. Programmable logic controllers (PLCs) and distributed control systems (DCS).
  • Remote Access Servers (RAS). Enabling remote access to networks and resources.
  • Wireless Communication. Base stations and wireless network controllers.

Features

  • Integrated CPU Core. Provides processing power for control and communication tasks.
  • Multiple Serial Communication Controllers (SCCs). Supports various serial protocols like UART, HDLC, and SDLC.
  • Ethernet Controller. Enables connectivity to Ethernet networks.
  • Time-Slot Assignment Circuit (TSAC). Facilitates TDM (Time Division Multiplexing) applications.
  • DMA Controllers. Allows for efficient data transfer between peripherals and memory.
  • Interrupt Controller. Manages interrupts from various sources within the device.

Benefits

  • High Integration. Reduces system complexity and board space by combining CPU and communication interfaces.
  • Flexible Communication. Supports various serial and network protocols for diverse applications.
  • Efficient Data Transfer. DMA controllers improve data throughput and reduce CPU overhead.
  • Reduced System Cost. Integrated features minimize the need for external components.
  • Software Support. Supported by a range of development tools and operating systems.

Additional Details

The MC68EN360ZP33K typically comes in a BGA (Ball Grid Array) package. The integrated Ethernet controller supports standard Ethernet protocols. The SCCs can be configured for various serial communication standards, including asynchronous and synchronous modes. The DMA controllers enable efficient data transfer without requiring significant CPU intervention. This processor is well-suited for applications that require both processing power and versatile communication capabilities. The device often operates from a single 5V or 3.3V power supply, depending on the specific variant.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Omron
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5901 $82.7703
6+ $22.6380 $135.8280
8+ $21.9306 $175.4448
11+ $21.2231 $233.4541
15+ $20.5157 $307.7355
19+ $18.3934 $349.4746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess