EN
  • EN
  • DE

MC68EN302PV20B

Part No MC68EN302PV20B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996910-MC68EN302PV20B
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68EN302PV20B CAD Model

Description

The MC68EN302PV20B is a 68EN302 series integrated multiprotocol processor (integrated communication controller) from Freescale (now NXP). This device integrates a 68000 family CPU core with various communication peripherals, making it suitable for embedded networking and communication applications.

Applications

  • Industrial Control Systems
  • Networking Equipment (routers, switches)
  • Communication Gateways
  • Embedded Systems with Communication Requirements
  • Point-of-Sale (POS) Terminals

Features

  • 68000 Family CPU Core
  • Integrated Serial Communication Controllers (SCCs)
  • Parallel I/O Ports
  • Timers
  • DMA Controller
  • 20 MHz Clock Speed
  • Power Management Features

Benefits

  • Integrated Solution: Reduces component count and board space by integrating CPU and communication peripherals in a single chip.
  • Flexible Communication: Supports multiple communication protocols through integrated SCCs, enabling versatile connectivity options.
  • Real-Time Performance: Provides sufficient processing power for real-time communication and control tasks.
  • Reduced Development Time: Simplifies software development with a familiar 68000 instruction set.
  • Power Efficiency: Power management features help to minimize power consumption in embedded applications.

Additional Details

The MC68EN302PV20B typically includes multiple Serial Communication Controllers (SCCs) capable of supporting various protocols such as UART, HDLC, and Ethernet (depending on the specific variant). It also includes a DMA controller for efficient data transfer between peripherals and memory. The 20MHz clock speed provides adequate performance for most embedded communication applications. The device typically comes in a PQFP (Plastic Quad Flat Pack) package. The power management features may include low-power modes and clock gating to reduce power consumption when the device is idle or performing less demanding tasks. It is designed for embedded systems requiring reliable and versatile communication capabilities.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess