EN
  • EN
  • DE

MC68EC020RP25

Part No MC68EC020RP25
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Bits 32
RoHS Non-Compliant
Win Source Part Number 1077575-MC68EC020RP25
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68EC020RP25 CAD Model

Description

The MC68EC020RP25 is a 32-bit embedded microprocessor from the Motorola 68000 family (now NXP/Freescale). The 'EC' indicates it's an embedded controller version, designed for cost-sensitive applications, and 'RP25' likely refers to the package type (RP) and clock speed (25 MHz).

Applications

  • Embedded Systems Control. Real-time control systems in industrial automation, robotics, and instrumentation.
  • Networking Equipment. Routers, switches, and other network devices requiring processing power.
  • Laser Printers and Imaging Devices. Processing complex images and controlling printing mechanisms.
  • Industrial Computers and Single-Board Computers. Providing processing power for industrial environments.
  • Early Multimedia Devices. Handling audio and video processing tasks.

Features

  • 32-bit Architecture. Provides enhanced processing capabilities compared to 16-bit processors.
  • 25 MHz Clock Speed. Offers a balance between performance and power consumption.
  • On-Chip Instruction Cache. Improves performance by storing frequently used instructions.
  • On-Chip Data Cache. Enhances data access speed.
  • Virtual Memory Support. Allows the processor to access more memory than is physically available. (May be limited in the 'EC' version)
  • Direct Memory Access (DMA) Support. Facilitates high-speed data transfers between memory and peripherals.

Benefits

  • Improved Performance. 32-bit architecture and cache memory provide faster processing speeds.
  • Enhanced Memory Management. Virtual memory support allows for more efficient memory usage.
  • Increased Throughput. DMA support enables faster data transfers.
  • Cost-Effective Solution. The 'EC' version is designed for cost-sensitive embedded applications.
  • Wide Range of Development Tools. Benefit from a mature ecosystem of compilers, debuggers, and emulators.

Additional Details

The MC68EC020RP25 typically comes in a surface-mount package. While it offers many features of the MC68020, the 'EC' version usually has some limitations to reduce cost, such as a smaller cache or a simplified memory management unit. It supports a variety of addressing modes and instructions, making it a versatile processor for a wide range of embedded applications. The 25 MHz clock speed allows for real-time control and monitoring in many industrial and networking applications.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Intel
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess