EN
  • EN
  • DE

MC68B50CP

Part No MC68B50CP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC68B50CP Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980021-MC68B50CP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68B50CP CAD Model

Description

The MC68B50CP is an Asynchronous Communications Interface Adapter (ACIA) from Freescale Semiconductor (now NXP). It is designed to provide a flexible and cost-effective means of interfacing microprocessors to asynchronous serial data communications channels. This UART (Universal Asynchronous Receiver/Transmitter) is commonly used in embedded systems and communication devices.

Applications:

  • Embedded Systems: Serial communication interface for various embedded applications.
  • Computer Peripherals: Interfacing with serial devices such as modems and printers.
  • Data Acquisition Systems: Serial data transmission from sensors and instruments.
  • Industrial Control Systems: Communication with serial devices in industrial environments.
  • Communication Devices: Implementing serial communication protocols in modems and other communication equipment.

Features:

  • Asynchronous Serial Communication: Supports asynchronous data transmission.
  • Programmable Data Format: Allows for flexible configuration of data word length, parity, and stop bits.
  • Full-Duplex Operation: Supports simultaneous transmission and reception of data.
  • Programmable Baud Rate Generator: Generates various baud rates for different communication speeds.
  • Interrupt Capability: Generates interrupts to signal various events, such as data reception and transmission completion.

Benefits:

  • Flexible Serial Communication: Adapts to various asynchronous serial communication protocols.
  • Simplified Interface: Simplifies the interface between a microprocessor and a serial communication channel.
  • Reduced Development Time: Provides a ready-to-use solution for serial communication needs.
  • Improved System Performance: Enables efficient data transfer in embedded systems.
  • Cost-Effective Solution: Provides a cost-effective means of implementing serial communication.

Additional Details:

The MC68B50CP requires an external clock signal to operate. Detailed specifications, including timing parameters, operating voltage, and pinout information, are available in the Freescale/NXP datasheet. The device supports various data formats, including 5, 6, 7, or 8 data bits, even, odd, or no parity, and 1 or 2 stop bits. Proper configuration of the control registers is crucial for setting up the desired communication parameters. It is often used with microcontrollers. Knowledge of UART protocols is essential for effective implementation.

You May Also Be Interested in

Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess