EN
  • EN
  • DE

MC68705U3S

Part No MC68705U3S
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Microcontroller, 8-Bit, OTPROM, 6805 CPU, 2.1MHz, CMOS, CDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 70 °C
Max Supply Voltage 5.75 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Number of Terminals 40
RoHS Non-Compliant
Width 15.24 mm
Win Source Part Number 1077524-MC68705U3S
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68705U3S CAD Model

Description

The MC68705U3S is an 8-bit single-chip microcontroller unit (MCU) manufactured by Freescale Semiconductor (NXP). This MCU belongs to the M6805 family and is designed for various embedded control applications. It integrates a central processing unit (CPU), read-only memory (ROM), random-access memory (RAM), input/output (I/O) ports, and timer/counter functions into a single integrated circuit.

Applications

  • Industrial Control Systems: Used in machinery and process control equipment for precise operation and monitoring.
  • Automotive Electronics: Employed in car engine management, anti-lock braking systems (ABS), and other automotive control units.
  • Consumer Electronics: Found in household appliances, remote controls, and entertainment devices.
  • Instrumentation: Utilized in test and measurement equipment, data acquisition systems, and laboratory instruments.
  • Robotics: Integrated into robotic systems for motor control, sensor interfacing, and overall system management.

Features

  • 8-Bit CPU: Provides efficient processing for control applications.
  • ROM Memory: Contains the program code and instructions.
  • RAM Memory: Provides temporary data storage during program execution.
  • I/O Ports: Enable communication with external devices and sensors.
  • Timer/Counter: Offers timing and counting functions for control and measurement purposes.
  • On-Chip Clock Oscillator: Simplifies the design by providing an integrated clock source.
  • Interrupt Handling: Supports interrupt-driven operation for responsive control.

Benefits

  • Integrated Solution: Combines essential components into a single chip, reducing board space and cost.
  • Versatile Functionality: Suitable for a wide range of embedded control applications.
  • Efficient Performance: Provides adequate processing power for real-time control tasks.
  • Simplified Design: Offers easy integration and programming.
  • Reliable Operation: Delivers dependable performance in various operating conditions.

Additional Details

The MC68705U3S operates on a single power supply and typically includes features like programmable timers, serial communication interfaces, and analog-to-digital converters (ADCs), depending on the specific configuration. It is available in various package options, such as DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), making it suitable for different assembly requirements. The MCU is programmed using assembly language or high-level languages like C, with development tools provided by Freescale and third-party vendors. The integrated ROM provides a secure and non-volatile storage for the application code, while the RAM allows the MCU to handle temporary calculations and data manipulations during runtime.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess