EN
  • EN
  • DE

MC6840P

Part No MC6840P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Programmable Timer Single 28-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020353-MC6840P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC6840P CAD Model

Description

The MC6840P is a Programmable Timer Module (PTM) designed by Motorola (now Freescale/NXP). This device provides versatile timing functions suitable for various microprocessor-based systems. It includes three independent 16-bit timer/counter channels, each capable of generating interrupts and performing a variety of timing-related tasks.

Applications:

  • Frequency Measurement: Measures the frequency of input signals.
  • Pulse Width Measurement: Measures the width of input pulses.
  • Interval Measurement: Measures the time interval between events.
  • Event Counting: Counts the number of events occurring within a specific time period.
  • Real-Time Clock: Used to implement real-time clock functionality.
  • Interrupt Generation: Generates interrupts at programmable intervals.
  • Motor Control: Generates PWM signals for motor speed and position control.

Features:

  • Three Independent 16-Bit Timers: Contains three independent 16-bit timer/counter channels.
  • Programmable Prescaler: Each timer has a programmable prescaler to adjust the timing resolution.
  • Multiple Operating Modes: Supports various operating modes, including single-shot, continuous, and gated modes.
  • Interrupt Generation: Can generate interrupts upon timer completion or other specified events.
  • Gating Function: Each timer can be gated by an external signal.
  • Parallel Interface: Interfaces with microprocessors via a parallel interface.
  • DIP Package: Typically housed in a DIP (Dual In-Line Package) for easy integration.

Benefits:

  • Versatile Timing Functions: Provides a wide range of timing functions suitable for diverse applications.
  • Precise Timing Control: Offers precise timing control through programmable prescalers and operating modes.
  • Reduced Microprocessor Load: Reduces the load on the microprocessor by handling timing tasks independently.
  • Simplified System Design: Simplifies system design by integrating multiple timing functions into a single chip.
  • Flexible Interrupt Handling: Allows for flexible interrupt handling to manage real-time events.

The MC6840P is a versatile Programmable Timer Module (PTM) offering a wide range of timing functions for microprocessor-based systems. Its three independent 16-bit timers, programmable prescalers, and multiple operating modes make it suitable for various applications. By handling timing tasks independently, it reduces the load on the microprocessor, simplifying system design and improving overall performance. The DIP package allows for easy integration into various electronic circuits.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess