EN
  • EN
  • DE

MC68340FE25B

Part No MC68340FE25B
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC68340FE25B Motorola
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077488-MC68340FE25B
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68340FE25B CAD Model

Description

The MC68340FE25B is a high-performance 32-bit microprocessor from Freescale Semiconductor (now NXP). It integrates a 68020 CPU core with a variety of peripherals, making it suitable for embedded control and data processing applications. It's designed to offer a balance of processing power, integrated features, and cost-effectiveness.

Applications

  • Industrial automation systems: For controlling machinery and processes.
  • Networking equipment: Routers, switches, and communication controllers.
  • Embedded systems: In various devices requiring real-time processing.
  • Automotive control systems: Engine management, vehicle diagnostics.
  • Medical equipment: Monitoring devices and diagnostic tools.

Features

  • 32-bit 68020 CPU core: Offers robust processing capabilities.
  • Integrated memory controller: Simplifies memory interface design.
  • Serial communication interfaces (SCI): For serial data transfer.
  • Parallel interfaces: For connecting to parallel devices.
  • Timer modules: For precise timing and control.
  • DMA controller: For high-speed data transfers without CPU intervention.

Benefits

  • High Performance: The 32-bit architecture and 25 MHz clock speed allows for quick computation.
  • Reduced System Cost: Integration of peripherals lowers BOM cost and space needed.
  • Simplified Design: The integrated memory controller and peripheral interfaces ease system design and development.
  • Enhanced Reliability: The mature 68020 core provides a stable and reliable platform.
  • Versatile Applications: Adaptable to a variety of control and processing tasks.

Additional Details

The MC68340FE25B operates at a clock speed of 25 MHz. It includes features like a DMA controller, interrupt controller, and various communication interfaces. This microprocessor often uses a PGA (Pin Grid Array) package.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess