EN
  • EN
  • DE

MC68302FE16

Part No MC68302FE16
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077478-MC68302FE16
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68302FE16 CAD Model

Description

The MC68302FE16 is an integrated multiprotocol communication processor from Freescale Semiconductor (now NXP). It's designed to handle various communication protocols and reduce the load on the main processor in embedded systems. Its integrated design makes it suitable for applications requiring multiple communication interfaces.

Applications

  • Routers and switches in network devices.
  • Industrial control equipment communicating over different protocols.
  • Communication servers and gateways.
  • Embedded systems needing serial and network communication.
  • Point-of-sale (POS) systems.

Features

  • 68000 Family CPU Core: Offers processing capabilities for communication tasks.
  • Multiple Serial Communication Controllers (SCCs): Supports various serial protocols such as UART, HDLC/SDLC, and Bisync.
  • DMA Controller: Enables direct memory access for efficient data transfer.
  • Parallel I/O Ports: Provides general-purpose input/output capabilities.
  • Timers: Integrated timers for timing and control applications.
  • Clock Speed: Operates at 16 MHz.

Benefits

  • Integrated Communication Solution: Reduces external component count and simplifies board design.
  • Versatile Protocol Support: Supports a wide range of communication standards.
  • Improved System Performance: DMA controller enables efficient data transfer, freeing up the CPU for other tasks.
  • Cost-Effective: Integration of communication peripherals lowers overall system cost.
  • Enhanced Reliability: Fewer external components contribute to increased system reliability.

Additional Details

The MC68302FE16 integrates several key communication peripherals, including multiple Serial Communication Controllers (SCCs) that support various serial protocols. The Direct Memory Access (DMA) controller facilitates high-speed data transfer between the SCCs, memory, and other peripherals, reducing the processing load on the CPU core. The parallel I/O ports offer general-purpose input/output capabilities for controlling external devices or reading status signals. The integrated timers provide timing and control functions for various applications. This processor is commonly used in network devices, industrial control systems, and communication gateways where multiple communication protocols need to be handled efficiently. The specific number of SCCs, DMA channels, and memory interface details can be found in the device's datasheet. Power consumption and operating temperature are important considerations when designing with this processor. The device also often includes features for error detection and correction to ensure reliable data transmission.

Overall, the MC68302FE16 is a robust and versatile communication processor suitable for a wide range of embedded applications requiring multiple communication interfaces.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess