EN
  • EN
  • DE

MC6800P

Part No MC6800P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Microprocessor, 8-Bit, 1MHz, NMOS, PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025530-MC6800P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC6800P CAD Model

Description

The MC6800P is an 8-bit microprocessor manufactured by Motorola, later Freescale Semiconductor, and now NXP Semiconductors. This microprocessor was a foundational component in the early days of computing and embedded systems. It is known for its simple architecture, versatile instruction set, and ease of use, making it popular in a wide range of applications during its era.

Applications:

  • Early Microcomputers
  • Industrial Control Systems
  • Process Controllers
  • Test Equipment
  • Educational Systems

Features:

  • 8-Bit Data Bus
  • 16-Bit Address Bus (64KB Memory Addressable)
  • 72 Instructions
  • Two Accumulators
  • Index Register
  • Stack Pointer
  • Direct Memory Access (DMA) Capability

Benefits:

  • Simple and Easy-to-Understand Architecture
  • Versatile Instruction Set for a Variety of Tasks
  • Direct Memory Access for High-Speed Data Transfer
  • Wide Availability of Support Documentation and Resources
  • Established Ecosystem of Peripheral Devices

Additional Details:

The MC6800P microprocessor uses an 8-bit data bus and a 16-bit address bus, allowing it to address up to 64KB of memory. It has a relatively small instruction set of 72 instructions, which are designed to be easy to learn and use. The processor includes two accumulators (A and B) for performing arithmetic and logical operations, an index register (X) for addressing memory, and a stack pointer (SP) for managing the stack. The MC6800P also supports direct memory access (DMA), which allows peripheral devices to directly access memory without involving the CPU, improving data transfer speeds. The processor operates from a single +5V power supply and is typically packaged in a 40-pin DIP (Dual In-Line Package). It was widely used in early microcomputers, industrial control systems, process controllers, test equipment, and educational systems. The MC6800P was one of the first microprocessors to use a memory-mapped I/O architecture, which simplified the design of peripheral interfaces. Its simple architecture and ease of use made it a popular choice for hobbyists and educators.

While now obsolete in modern designs, the MC6800P holds historical significance and continues to be studied in computer architecture courses.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess