EN
  • EN
  • DE

MC56F8345VFG60

Part No MC56F8345VFG60
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Description 16-bit Digital Signal Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830423-MC56F8345VFG60
Ultra Librarian 3D Model Ultra Librarian MC56F8345VFG60 CAD Model

Description

The MC56F8345VFG60, manufactured by NXP (formerly Freescale Semiconductor), is a member of the 56F8300 series of high-performance 16-bit digital signal controllers (DSCs). These DSCs combine the processing power of a DSP with the functionality of a microcontroller, making them suitable for demanding control applications.

Applications:

  • Motor control (e.g., brushless DC motors, stepper motors)
  • Power conversion (e.g., inverters, power supplies)
  • Digital signal processing
  • Embedded audio processing
  • Industrial automation
  • Robotics

Features:

  • 16-bit DSC Core: High-performance digital signal controller core for efficient processing.
  • Flash Memory: On-chip flash memory for program storage and data logging.
  • SRAM: On-chip SRAM for data storage and fast access.
  • PWM Modules: Multiple Pulse Width Modulation modules for precise motor control.
  • ADC: Analog-to-Digital Converters for sensor data acquisition.
  • Communication Interfaces: Includes CAN, UART, SPI, and I2C for connectivity.
  • Timers/Counters: Flexible timers/counters for various timing and control functions.
  • On-Chip Debug: Allows for easy program debugging and development.

Benefits:

  • High Performance: DSC core enables fast and efficient processing of complex control algorithms.
  • Precise Motor Control: PWM modules allow for accurate control of motor speed and torque.
  • Versatile Connectivity: Communication interfaces enable easy integration with other devices and systems.
  • Efficient Power Management: Optimized for low power consumption in battery-powered applications.
  • Simplified Development: On-chip debug capabilities streamline the development process.

Technical Specifications: The MC56F8345VFG60 operates at a clock frequency of 60 MHz. It includes a specific amount of flash memory and SRAM, along with a detailed set of peripherals. Voltage requirements and operating temperature ranges should be confirmed in the NXP datasheet.

The NXP MC56F8345VFG60 is a powerful and versatile digital signal controller suitable for a wide range of motor control, power conversion, and digital signal processing applications. Its high performance and rich feature set make it an excellent choice for demanding embedded systems.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess