EN
  • EN
  • DE

MC54F373J

Part No MC54F373J
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022225-MC54F373J
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54F373J CAD Model

Description

The MC54F373J is an octal transparent latch with 3-state outputs, manufactured by Freescale Semiconductor (now NXP). This device is part of the 54F series of fast Schottky TTL logic gates, known for their high speed and low power consumption. It is designed to temporarily store data and is commonly used in memory systems, data buffering, and address decoding applications.

Applications:

  • Memory Systems: Used as address latches for memory address decoding and data buffering.
  • Data Buffering: Employed in data acquisition systems and signal processing circuits to temporarily store data.
  • Address Decoding: Utilized in microprocessor systems to decode memory addresses and select specific memory locations.
  • Digital Signal Processing (DSP): Integrated into DSP systems for temporary data storage and manipulation.
  • Computer Peripherals: Found in interface cards and peripherals to buffer data and control signals.

Features:

  • Octal Configuration: Contains eight independent latches, allowing for parallel data storage.
  • Transparent Latch: Data passes directly from the input to the output when the enable (G) input is high.
  • 3-State Outputs: Provides high, low, and high-impedance states, allowing multiple devices to share a common bus.
  • Fast Propagation Delay: Offers quick switching speeds for high-performance applications.
  • TTL Compatibility: Operates with TTL logic levels, ensuring compatibility with other TTL devices.
  • Low Power Consumption: Designed for efficient power usage, reducing overall system power requirements.
  • Operating Temperature Range: Typically operates within a broad temperature range, making it suitable for various environments.

Benefits:

  • High-Speed Operation: Fast propagation delay ensures quick data transfer and processing.
  • Versatile Functionality: Can be used in a wide range of applications requiring temporary data storage.
  • Bus Compatibility: 3-state outputs allow for easy integration into bus-oriented systems.
  • Reliable Performance: Built with high-quality materials and designed for long-lasting performance.
  • Easy Implementation: Standard TTL logic levels simplify integration into existing circuits.

Additional Details: The MC54F373J is available in a ceramic dual in-line package (CERDIP), providing excellent thermal performance and reliability. It’s often used in military and aerospace applications due to its rugged construction and wide operating temperature range. The transparent latch configuration allows data to flow through when enabled, making it suitable for applications where data needs to be quickly captured and stored. The 3-state outputs enable the device to be easily connected to a common bus without causing conflicts. This device is a reliable and efficient solution for data latching in high-speed digital systems.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess