EN
  • EN
  • DE

MC33198D

Part No MC33198D
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077172-MC33198D
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33198D CAD Model

Description

The MC33198D is a Local Interconnect Network (LIN) bus transceiver designed by Freescale Semiconductor (now NXP). It serves as the physical layer interface between a microcontroller and a LIN bus, enabling communication in automotive and industrial applications. It conforms to LIN standards and offers protection features for robust operation.

Applications:

  • Automotive body control systems
  • Automotive comfort systems
  • Industrial control networks
  • Sensor interfaces
  • Actuator control

Features:

  • LIN Transceiver: Provides the physical layer interface for LIN bus communication.
  • LIN 2.0/2.1/2.2/SAE J2602 Compliant: Adheres to the LIN communication standards.
  • Low Power Consumption: Minimizes power consumption in standby and operational modes.
  • Short Circuit Protection: Protects the device from short circuits on the LIN bus.
  • Overtemperature Protection: Shuts down the transceiver in case of excessive temperature.
  • ESD Protection: Provides protection against electrostatic discharge.
  • Wake-up Functionality: Supports wake-up via the LIN bus.
  • Low Electromagnetic Emission (EME): Designed to minimize electromagnetic emissions.

Benefits:

  • Reliable LIN Communication: Ensures reliable communication on the LIN bus.
  • Interoperability: Compliant with LIN standards for seamless integration with other LIN devices.
  • Low Power Consumption: Reduces power consumption in automotive and industrial systems.
  • Robust Protection: Integrated protection features enhance reliability in harsh environments.
  • Simplified Design: Integrated functions simplify the design process.

Additional Details:

The MC33198D is typically available in a SOIC-8 package. Key specifications include LIN bus voltage range (e.g., -27 V to +40 V), data rate (up to 20 kbps), and various protection thresholds. Refer to the device datasheet for detailed electrical characteristics, timing diagrams, and application notes regarding LIN bus implementation.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess