EN
  • EN
  • DE

MC1741U

Part No MC1741U
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021350-MC1741U
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1741U CAD Model

Description

The MC1741U is a general-purpose operational amplifier (op-amp) manufactured by Freescale Semiconductor (now NXP Semiconductors). It is a monolithic silicon integrated circuit designed for a wide range of analog applications. The MC1741U is known for its stability, high gain, and ease of use, making it a popular choice for both hobbyists and professional engineers.

Applications:

  • Amplifiers: Used inverting and non-inverting amplifier configurations.
  • Active Filters: Implements active filters for signal conditioning.
  • Oscillators: Generates sine wave and square wave signals.
  • Voltage Followers: Provides high-impedance buffering.
  • Comparators: Compares two analog voltages.

Features:

  • High Open-Loop Gain: Provides high voltage gain for accurate amplification.
  • Internal Frequency Compensation: Ensures stability without external compensation components.
  • Short-Circuit Protection: Protects the device from damage due to output short circuits.
  • Wide Common-Mode Range: Supports a wide range of input voltages.
  • Low Input Bias Current: Minimizes input bias current for accurate signal amplification.
  • TO-99 Package: Comes in a hermetically sealed TO-99 metal can package.

Benefits:

  • Versatile: Suitable for a wide range of analog applications.
  • Stable: Provides stable operation without external compensation.
  • Easy to Use: Simple to implement in various circuit configurations.
  • Robust: Protected against output short circuits.
  • Cost-Effective: Offers a cost-effective solution for analog signal processing.

Additional Details:

The MC1741U operates within a specified supply voltage range, typically ±15V. It features a high input impedance and a low output impedance. The op-amp's performance characteristics, such as slew rate and bandwidth, are suitable for many audio and instrumentation applications. Consult the Freescale Semiconductor (NXP) datasheet for detailed specifications, application circuits, and performance graphs.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess