EN
  • EN
  • DE

MC1662L

Part No MC1662L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028317-MC1662L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1662L CAD Model

Description

The MC1662L is a high-speed dual differential line driver manufactured by Freescale Semiconductor (now NXP). It is designed for applications requiring reliable transmission of differential signals over twisted-pair cables or transmission lines. This device is part of the MECL 10,000 series, offering high-speed performance for demanding communication systems.

Applications

  • ECL Transmission Systems: Used for driving signals in high-speed ECL (Emitter-Coupled Logic) systems.
  • Differential Line Driving: Transmits differential signals over long cables or transmission lines.
  • Data Communication: Employed in data communication systems requiring high-speed data transfer.
  • Clock Distribution: Distributes clock signals with minimal skew and distortion.
  • High-Speed Interconnect: Provides a high-speed interconnect between different components in a system.

Features

  • Dual Differential Line Driver: Contains two independent differential line driver circuits in a single package.
  • High-Speed Operation: Offers fast switching speeds for high-frequency applications.
  • Low Output Impedance: Provides a low output impedance for driving transmission lines.
  • Complementary Outputs: Generates complementary output signals for differential transmission.
  • MECL 10,000 Compatibility: Compatible with other devices in the MECL 10,000 series.

Benefits

  • Improved Signal Integrity: Ensures reliable signal transmission over long distances.
  • High-Speed Performance: Enables high-speed data transfer and clock distribution.
  • Reduced Noise Sensitivity: Differential signaling reduces sensitivity to common-mode noise.
  • Simplified System Design: Provides a simple and efficient solution for driving transmission lines.
  • Enhanced System Reliability: Improves overall system reliability due to robust signal transmission.

Additional Details

The MC1662L typically requires a negative power supply voltage, as is common with ECL devices. It is available in various package options. The datasheet provides detailed information on device characteristics, electrical specifications, and application guidelines. Proper termination of the transmission line is crucial for optimal performance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Intel
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess