EN
  • EN
  • DE

MC1530G

Part No MC1530G
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023625-MC1530G
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1530G CAD Model

Description

The MC1530G is a monolithic operational amplifier manufactured by Freescale Semiconductor (now NXP Semiconductors). It is designed for use in a wide range of analog applications, offering high gain, low offset voltage, and excellent stability. This op-amp is suitable for both general-purpose amplification and more specialized applications requiring precision and reliability.

Applications:

  • Instrumentation Amplifiers: Used in instrumentation amplifiers for amplifying small signals with high accuracy.
  • Active Filters: Employed in active filter circuits for shaping frequency responses in audio and signal processing applications.
  • Voltage Followers: Used as voltage followers for buffering signals and providing impedance transformation.
  • Signal Conditioning: Integrated into signal conditioning circuits for amplifying, filtering, and offsetting analog signals.
  • Audio Amplifiers: Used in audio amplifier circuits for amplifying audio signals.

Features:

  • High Gain: Provides substantial amplification for weak signals.
  • Low Offset Voltage: Minimizes errors due to input offset voltage.
  • Excellent Stability: Ensures stable operation over a wide range of temperatures and operating conditions.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Wide Supply Voltage Range: Operates with a wide range of supply voltages.

Benefits:

  • Precise Signal Amplification: Provides accurate and reliable amplification for various analog signals.
  • Reduced Signal Errors: Minimizes errors due to offset voltage and other imperfections.
  • Stable Performance: Ensures consistent performance across different operating conditions.
  • Enhanced System Reliability: Protects the amplifier from damage and ensures long-term reliability.
  • Versatile Application: Suitable for a wide range of analog applications.

Additional Details:

The MC1530G typically operates with a dual power supply (e.g., ±15V). It is available in various packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). Detailed specifications, including gain, offset voltage, input bias current, and operating temperature range, can be found in the NXP Semiconductors datasheet for this device.

You May Also Be Interested in

MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess