The MC145167P is a Phase-Locked Loop (PLL) frequency synthesizer manufactured by Freescale Semiconductor (now NXP). This integrated circuit is primarily used in applications requiring precise frequency generation and control, particularly in communication systems.
Applications:
- Cordless telephones
- Two-way radios
- Wireless communication devices
- Cable TV tuners
- Satellite receivers
- Frequency synthesizers
- RF modems
Features:
- Low power consumption, suitable for battery-powered devices.
- High-performance PLL core for accurate frequency synthesis.
- Programmable reference divider for flexible frequency selection.
- On-chip oscillator for simplified design and reduced external components.
- Serial programming interface for easy configuration.
- Wide operating voltage range.
- Small package size for space-constrained applications.
- Low phase noise performance.
Benefits:
- Precise frequency control improves the performance of communication systems.
- Low power consumption extends battery life in portable devices.
- Simplified design reduces development time and cost.
- Flexible frequency selection allows for use in a variety of applications.
- Small package size enables integration into compact devices.
- Reliable operation ensures consistent performance over a wide range of conditions.
Additional Details:
The MC145167P typically operates with a supply voltage of 3V to 5.5V. It requires external passive components, such as a crystal oscillator and loop filter components, to complete the PLL circuit. The device is programmed via a serial interface, typically SPI or I2C. Detailed electrical characteristics, timing diagrams, and application notes are available in the NXP datasheet.