EN
  • EN
  • DE

MC14011BCL

Part No MC14011BCL
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971944-MC14011BCL
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14011BCL CAD Model

Description

The MC14011BCL is a Quad 2-Input NAND Gate manufactured by Freescale Semiconductor (now NXP). It's part of the MC14000 series, a family of CMOS logic gates known for their low power consumption and wide operating voltage range. These gates are fundamental building blocks in digital circuits and are commonly used for logic operations, signal inversion, and simple control functions.

Applications:

  • Logic Circuits: Used in implementing various logic functions such as AND, OR, and XOR.
  • Signal Inversion: Employed as inverters by connecting the inputs together.
  • Simple Control Circuits: Utilized in basic control logic for turning devices on and off.
  • Oscillators: Can be configured to create simple oscillator circuits.
  • Digital Buffers: Used as buffers to increase the drive strength of digital signals.

Features:

  • Quad 2-Input NAND Gates: Contains four independent 2-input NAND gate circuits in a single package.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages (typically 3V to 15V).
  • High Fan-Out Capability: Can drive multiple logic inputs without significant signal degradation.
  • Standard DIP Package: Available in a through-hole DIP (Dual In-line Package) for easy prototyping and breadboarding.

Benefits:

  • Low Power Consumption: Reduces energy consumption in battery-powered devices.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Versatile Logic Functions: Allows for flexible implementation of various digital circuits.
  • Easy to Use: Standard DIP package simplifies prototyping and circuit construction.
  • Cost-Effective: Provides a low-cost solution for basic logic functions.

Technical Specifications:

The MC14011BCL has a specified propagation delay, which is the time it takes for a signal to propagate through the gate. It also has input and output voltage levels that define the logic high and logic low states. The static current consumption is typically very low (in the microampere range). The operating temperature range is generally between -55°C and +125°C. The datasheet from NXP provides detailed specifications regarding these parameters.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess