EN
  • EN
  • DE

MC1330AP

Part No MC1330AP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021065-MC1330AP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1330AP CAD Model

Description

The Freescale (NXP) MC1330AP is a low-power FM receiver IC designed for use in cordless telephones, walkie-talkies, and other low-power wireless communication devices.

Applications:

  • Cordless Telephones: Used as the FM receiver in cordless telephone base stations and handsets.
  • Walkie-Talkies: Employed in walkie-talkies and two-way radios for receiving FM signals.
  • Wireless Security Systems: Used in wireless security systems for receiving alarm signals.
  • Remote Control Receivers: Used in remote control receivers for receiving commands.
  • Low-Power Communication Devices: Suitable for other low-power wireless communication applications.

Features:

  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • FM Demodulation: Demodulates FM signals to recover the audio or data.
  • Low Voltage Operation: Operates at low supply voltages.
  • On-Chip Oscillator: Includes an on-chip oscillator for generating the required frequencies.
  • RSSI (Received Signal Strength Indicator): Provides an RSSI output for signal strength measurement.
  • Automatic Frequency Control (AFC): Includes AFC to compensate for frequency drift.
  • Mute Function: Features a mute function to suppress noise when no signal is present.
  • Audio Output: Provides an audio output for driving a speaker or amplifier.

Benefits:

  • Low Power: Minimizes power consumption for extended battery life.
  • Integration: Integrates multiple functions into a single chip, reducing the need for external components.
  • Reliable Performance: Provides reliable FM reception.
  • Cost-Effective: Offers a cost-effective solution for FM receiver applications.
  • Simplified Design: Simplifies the design of FM receivers.
  • Wide Operating Voltage: Provides a large range of operating voltages.

Additional Details:

The MC1330AP typically comes in a DIP (Dual In-Line Package) package. Refer to the Freescale (NXP) datasheet for detailed specifications, including pinout, electrical characteristics, and application circuit examples. External components, such as capacitors and inductors, are required to tune the receiver to the desired frequency. It uses a superheterodyne receiver architecture.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess