EN
  • EN
  • DE

JANTXV2N3866A

Part No JANTXV2N3866A
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017086-JANTXV2N3866A
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JANTXV2N3866A CAD Model

Description

The JANTXV2N3866A is a silicon NPN bipolar junction transistor (BJT) manufactured by Freescale Semiconductor (now NXP Semiconductors). This transistor is specifically designed and screened for high-reliability applications, particularly in military and aerospace environments. The 'JANTXV' prefix indicates that it meets stringent quality and reliability standards defined by the U.S. Department of Defense.

Applications:

  • Military and Aerospace Equipment: Used in radar systems, communication systems, and other critical applications where reliability is paramount.
  • High-Reliability Switching Circuits: Employed in power supplies, inverters, and other switching applications requiring high reliability.
  • Amplifier Circuits: Utilized in amplifier circuits for signal amplification in various electronic systems.
  • Oscillator Circuits: Used in oscillator circuits for generating stable and precise frequencies.
  • Avionics Systems: Implemented in avionics equipment for aircraft control and navigation.

Features:

  • High Reliability: Subjected to rigorous screening and testing to ensure high reliability.
  • NPN Bipolar Transistor: Offers standard NPN transistor characteristics for amplification and switching.
  • High Voltage Capability: Designed to withstand high voltage levels, providing robust performance.
  • High Current Capability: Capable of handling high current levels, suitable for power applications.
  • JAN (Joint Army-Navy) Qualified: Meets stringent military specifications for quality and reliability.

Benefits:

  • Exceptional Reliability: Provides exceptional reliability in demanding environments.
  • Robust Performance: Designed to withstand high voltage and current levels.
  • Suitable for Harsh Environments: Qualified for use in military and aerospace applications.
  • Long Service Life: Provides a long service life, minimizing maintenance requirements.
  • High Quality: Meets stringent quality standards, ensuring consistent performance.

The JANTXV2N3866A transistor is typically packaged in a hermetically sealed metal can package (e.g., TO-39 or TO-5) to provide environmental protection and enhance reliability. The device's parameters, such as voltage and current ratings, are carefully controlled to ensure consistent performance. The screening process includes tests for parameters such as voltage breakdown, leakage current, and gain. The device is often used in circuits where failure could have catastrophic consequences.

Designers must carefully consider the derating factors specified in the datasheet to ensure reliable operation over the intended temperature range. The JANTXV2N3866A is a highly reliable transistor suitable for critical applications where performance and longevity are essential. The 'JANTXV' designation provides assurance that the device has been subjected to rigorous quality control and testing procedures.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
IXYS
Lowest to $3.7430
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess