EN
  • EN
  • DE

IN5349B

Part No IN5349B
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137481-IN5349B
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IN5349B CAD Model

Description

The IN5349B is a 5 Watt Zener diode from Freescale Semiconductor (now NXP). It's designed to provide voltage regulation and surge protection in a variety of electronic circuits.

Applications

  • Voltage regulation
  • Surge protection
  • Overvoltage protection
  • Clipping circuits
  • Wave shaping

Features

  • Zener voltage: Specific zener voltage rating for voltage regulation.
  • High surge current capability: Designed to withstand high surge currents.
  • Low reverse leakage current: Minimizes current leakage in the reverse direction.
  • DO-41 Package: Standard through-hole package for easy mounting.
  • Glass passivated junction: Enhances reliability and stability.

Benefits

  • Stable voltage regulation: Provides a stable and regulated voltage output.
  • Protection against voltage surges: Protects sensitive components from damage caused by voltage surges.
  • Improved circuit reliability: Enhances the overall reliability of electronic circuits.
  • Easy to use: Standard package simplifies circuit design and assembly.
  • Long-term stability: Glass passivated junction ensures long-term stability and reliability.

Additional Details

The IN5349B is a 5-watt Zener diode designed for voltage regulation and surge protection applications. This diode maintains a nearly constant voltage over a wide range of current variations when operated in the breakdown region. It is characterized by its high surge current capability, which allows it to withstand transient voltage surges without being damaged. The IN5349B features a low reverse leakage current, minimizing current loss in the reverse direction. Encased in a DO-41 package, it is easy to mount on printed circuit boards. The glass-passivated junction ensures high reliability and stability, making it suitable for applications requiring long-term performance. Common applications include voltage regulation, surge suppression, and overvoltage protection in various electronic devices. It is frequently used in power supplies, battery chargers, and other circuits that require stable voltage levels.

This Zener diode provides reliable overvoltage protection and voltage regulation for various electrical circuits.

You May Also Be Interested in

Fastrax
Lowest to $32.6415
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Holtek
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Mingtek
Lowest to $1.3456
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess