Microchip Technology PIC18F25Q10-I/SP Microcontroller
The PIC18F25Q10-I/SP from Microchip Technology is a high-performance microcontroller unit (MCU) that belongs to the PIC18 family, renowned for its robust architecture, versatility, and ease of use. This 8-bit microcontroller is designed to operate at a maximum frequency of 64 MHz, providing a perfect blend of power efficiency and processing capability for a wide range of embedded applications.
Key Features:
- CPU Speed: Up to 64 MHz with a 4x PLL option, allowing for efficient instruction processing that can execute most instructions in a single cycle.
- Program Memory: 32 KB of flash memory, which provides ample space for complex application code and data storage.
- RAM: 2 KB of SRAM, offering sufficient temporary data storage for intermediate computations and buffer implementations.
- Data EEPROM: 256 bytes, ideal for non-volatile storage of configuration parameters and small data sets.
- I/O Pins: 24 general-purpose input/output pins, giving developers the flexibility to interface with a variety of peripherals and sensors.
- Communication Interfaces: Integrated with multiple communication peripherals including SPI, I2C, and UART for versatile connectivity options.
- 10-bit ADC: Features a 24-channel, 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), enhancing the MCU's capability in handling analog inputs.
- Timers: Multiple timers, including a 16-bit timer, provide timing and measurement capabilities crucial for real-time tasks.
- Supply Voltage: Operates in the range of 1.8V to 5.5V, catering to low-power and standard power applications alike.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under harsh conditions.
- Package: Available in a 28-pin SPDIP (Single In-line Package) for easy integration into through-hole PCB designs.
The PIC18F25Q10-I/SP is an ideal MCU for developers looking for a device that offers a good balance between performance and power consumption. With its extensive feature set and the robustness of the PIC18 architecture, this microcontroller is well-suited for industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices.
Microchip Technology provides comprehensive support for the PIC18F25Q10-I/SP, including development tools, software libraries, and a strong community forum that can help accelerate the development process and bring products to market faster.