EN
  • EN
  • DE

IN4743ARL

Part No IN4743ARL
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065115-IN4743ARL
Categories OEM Parts(F-I)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IN4743ARL CAD Model

Description

The IN4743ARL is a Zener diode manufactured by Freescale Semiconductor, now NXP Semiconductors. This diode is designed to provide a stable reference voltage, making it suitable for voltage regulation and protection in various electronic circuits. Its robust construction ensures reliable performance under a range of operating conditions.

Applications:

  • Voltage Regulation: Used in power supplies and voltage regulators to maintain a stable output voltage.
  • Overvoltage Protection: Employed to protect sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Integrated into clipping circuits to limit voltage levels and prevent signal distortion.
  • Reference Voltage: Utilized as a reference voltage source in precision measurement and control systems.
  • Transient Voltage Suppression: Applied in circuits to suppress transient voltages and protect against electrostatic discharge (ESD).

Features:

  • Stable Zener Voltage: Provides a stable and precise Zener voltage for reliable voltage regulation.
  • Low Reverse Leakage Current: Features low reverse leakage current, minimizing power loss and improving efficiency.
  • High Surge Current Capability: Capable of withstanding high surge currents, protecting against transient voltage spikes.
  • Glass Passivated Junction: Utilizes a glass passivated junction for enhanced reliability and stability.
  • Axial Lead Package: Available in an axial lead package for easy mounting and soldering.

Benefits:

  • Precise Voltage Regulation: Ensures a stable and accurate output voltage, improving the performance and reliability of electronic circuits.
  • Effective Overvoltage Protection: Protects sensitive components from voltage spikes and surges, preventing damage and extending the lifespan of the equipment.
  • Improved System Reliability: Stable and reliable Zener voltage reduces the risk of system failures and downtime.
  • Enhanced Circuit Performance: Low reverse leakage current and high surge current capability optimize circuit performance and efficiency.
  • Easy Integration: Axial lead package allows for easy installation and integration into various electronic designs.

Additional Details:

The IN4743ARL has a Zener voltage of approximately 13 volts, with a tolerance of ±5%. It is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments. The diode’s robust construction and glass passivated junction provide excellent stability and long-term reliability. It meets industry standards for performance and safety. The IN4743ARL is an ideal choice for applications requiring precise voltage regulation and overvoltage protection.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess