EN
  • EN
  • DE

C4532X7R1H685K

Part No C4532X7R1H685K
Manufacturer Freescale Semiconductor - NXP
Catalog Ceramic Capacitors
Description RF Power LDMOS Transistors High Ruggedness N--Channel Enhancement--Mode Lateral MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1158498-C4532X7R1H685K
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian C4532X7R1H685K CAD Model

Description

The C4532X7R1H685K is a multilayer ceramic capacitor (MLCC) designed and manufactured to meet the stringent requirements of modern electronic applications. While the manufacturer is listed as Freescale Semiconductor - NXP, ceramic capacitors are commonly sourced from specialized component manufacturers like TDK or Murata, and then used on Freescale/NXP boards. Therefore, this component is likely a standard MLCC used in conjunction with NXP/Freescale products.

Applications:

  • Decoupling in power supplies of Freescale/NXP based systems
  • Smoothing circuits in electronic devices incorporating Freescale/NXP chips
  • Bypass capacitors in signal lines of Freescale/NXP products
  • Filtering in various electronic circuits within systems using Freescale/NXP components
  • Noise reduction in sensitive electronic systems that utilize Freescale/NXP technology

Features:

  • Capacitance value of 6.8µF
  • Compact size: 4.5mm x 3.2mm (1812 inch size)
  • X7R dielectric material
  • Rated voltage of 50V
  • Operating temperature range of -55°C to +125°C
  • RoHS compliant

Benefits:

  • Effective decoupling due to the capacitance value
  • Space-saving design for integration within Freescale/NXP based systems
  • Stable performance over a wide temperature range due to the X7R dielectric
  • Reliable operation in various conditions
  • Compliance with environmental regulations

Additional Details:

The X7R dielectric is characterized by its stable capacitance performance over a broad temperature range, making it suitable for demanding applications. This capacitor is surface mountable (SMD), ensuring ease of integration within automated assembly processes. The 1812 case size provides a good balance between capacitance and physical dimensions. Primarily utilized in consumer electronics, industrial equipment, and automotive applications where reliable high-temperature performance is crucial and the component is supporting Freescale/NXP products.

Technical Specifications:

  • Capacitance: 6.8µF
  • Voltage Rating: 50V
  • Tolerance: ±10%
  • Temperature Coefficient: X7R
  • Operating Temperature: -55°C to +125°C
  • Case Size: 1812 (4.5mm x 3.2mm)
  • Termination: Surface Mount

You May Also Be Interested in

TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5556 $58.3380
255+ $0.4562 $116.3310
395+ $0.4412 $174.2740
545+ $0.4274 $232.9330
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess