EN
  • EN
  • DE

54LS373/BRAJC

Part No 54LS373/BRAJC
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226017-54LS373/BRAJC
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS373/BRAJC CAD Model

Description

The 54LS373/BRAJC is an octal transparent latch with 3-state outputs from Freescale Semiconductor, now NXP Semiconductors. This integrated circuit features eight D-type latches with individual enable inputs and 3-state outputs, allowing them to be connected directly to a common bus. The device is part of the 54LS series, known for its low-power Schottky TTL technology, providing a good balance between speed and power consumption.

Applications

  • Data Storage: Used for temporary data storage in memory systems and data acquisition systems.
  • Address Latching: Employed in address latching circuits to hold address information for memory access.
  • Output Ports: Utilized as output ports to drive external devices and peripherals.
  • Bus Interfacing: Integrated into bus interfacing circuits to enable data transfer between different systems.
  • Control Circuits: Incorporated into control circuits for system control and coordination.

Features

  • Octal Latch: Contains eight independent D-type latches.
  • Transparent Mode: Operates in transparent mode when the enable input is high, allowing data to pass through the latch.
  • 3-State Outputs: Features 3-state outputs that can be disabled, allowing multiple devices to share a common bus.
  • Low Power Consumption: Operates with low power consumption due to the low-power Schottky TTL technology.
  • TTL Compatibility: Compatible with TTL logic levels for easy integration with other components.

Benefits

  • Efficient Data Storage: Provides efficient temporary data storage for various applications.
  • Simplified Bus Interfacing: Simplifies bus interfacing by allowing multiple devices to share a common bus.
  • Reduced Power Consumption: Minimizes power consumption, leading to longer battery life in portable devices.
  • Versatile Functionality: Offers a wide range of applications due to its flexible and reliable operation.
  • Improved System Performance: Enhances the speed and efficiency of digital circuits.

Additional Details

The 54LS373/BRAJC is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Key specifications include propagation delay, supply voltage range, and operating temperature range. The /BRAJC suffix may indicate specific packaging or testing variations. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. Datasheets from NXP Semiconductors provide detailed information on electrical characteristics and application guidelines.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Matsuo
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess