EN
  • EN
  • DE

54HCU04/BCAJC

Part No 54HCU04/BCAJC
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039250-54HCU04/BCAJC
Categories OEM Parts(0-9)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54HCU04/BCAJC CAD Model

Description

The 54HCU04/BCAJC is a hex unbuffered inverter manufactured by Freescale Semiconductor (now NXP). As an unbuffered inverter, it offers higher gain and sensitivity compared to buffered versions. This makes it suitable for applications where a high-gain inverter or oscillator is required.

Applications:

  • Oscillator Circuits: Commonly used in crystal oscillator circuits.
  • High-Gain Amplifiers: Used in applications where high gain is required.
  • Wave Shaping: Can be used for wave shaping applications.
  • Clock Generation: Suitable for clock generation circuits.
  • Unbuffered Logic Inversion: Used for basic unbuffered logic inversion.

Features:

  • Hex Inverter: Contains six inverters in a single package.
  • Unbuffered Design: Offers higher gain and sensitivity compared to buffered inverters.
  • High-Speed Operation: Provides high-speed operation.
  • CMOS Technology: Based on CMOS technology for low power consumption.
  • Wide Operating Voltage Range: Can operate over a wide voltage range (typically 2V to 6V).

Benefits:

  • Versatile Oscillator: Ideal for use in various oscillator circuit designs.
  • High Gain: Provides high gain for sensitive applications.
  • Low Power Consumption: CMOS technology ensures low power consumption.
  • Flexibility: Suitable for a wide range of applications due to its unbuffered nature.
  • Reliable Performance: Offers reliable performance under varying operating conditions.

Additional Details:

The "54" prefix indicates that it's designed to operate over the military temperature range (-55°C to +125°C) and meet stringent military specifications, in contrast to "74" series parts which are usually rated for commercial or industrial temperature ranges. The unbuffered nature of the inverter means that it has a sharper switching characteristic, making it ideal for oscillator circuits where a clean and fast transition is needed. Because it lacks buffering, it can also be more sensitive to noise and capacitive loading. Consult the specific datasheet for accurate electrical characteristics and recommended operating conditions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Dell
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess